PI (Physik Instrumente) L.P. PILine® Rotation Stage U-628

Description
Compact: Edge length 50 mm, height 19 mm Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad Unlimited rotation range >360° Drive torque 25 Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motor An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum applications to 10-6 hPa (optional)
Request a Quote Datasheet
Description
Compact: Edge length 50 mm, height 19 mm Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad Unlimited rotation range >360° Drive torque 25 Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motor An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum applications to 10-6 hPa (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PILine® Rotation Stage
U-628
PILine® Rotation Stage U-628
Compact: Edge length 50 mm, height 19 mm Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad Unlimited rotation range >360° Drive torque 25 Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motor An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum applications to 10-6 hPa (optional)
  • Compact: Edge length 50 mm, height 19 mm
  • Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad
  • Unlimited rotation range >360°
  • Drive torque 25
  • Self-locking when switched off: Saves energy and reduces generation of heat
  • Central aperture for more fields of application

Precision-class rotation stage

PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized.

PILine® ultrasonic piezo motor

An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off.

Direct position measurement with incremental encoder

Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring.

Valid patents

US patent no. 6,765,335B2
European patent no. 1267425B1

Fields of application

Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum applications to 10-6 hPa (optional)

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number U-628
Product Name PILine® Rotation Stage
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
Rotary Velocity 720 deg/sec
Repeatability -0.0058 to 0.0058 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
Precision Rotation Stage - L-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
View Details