PI (Physik Instrumente) L.P. Ultra Precision Rotation Stage UPR-160

Description
Key features High-precision bearings Torque motor Uni-directional repeatability down to 0.00008 ° Flatness and eccentricity ± 3 μm Wobble ± 25 μrad Maximum speed 360 °/sec Load capacity up to 20 kg (center mounted, on top of the platform) Integrated optical reference switch Free center hole 35 mm diameter Integrated angular scale
Request a Quote Datasheet
Description
Key features High-precision bearings Torque motor Uni-directional repeatability down to 0.00008 ° Flatness and eccentricity ± 3 μm Wobble ± 25 μrad Maximum speed 360 °/sec Load capacity up to 20 kg (center mounted, on top of the platform) Integrated optical reference switch Free center hole 35 mm diameter Integrated angular scale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Rotation Stage - UPR-160 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Ultra Precision Rotation Stage
UPR-160
Ultra Precision Rotation Stage UPR-160
Key features High-precision bearings Torque motor Uni-directional repeatability down to 0.00008 ° Flatness and eccentricity ± 3 μm Wobble ± 25 μrad Maximum speed 360 °/sec Load capacity up to 20 kg (center mounted, on top of the platform) Integrated optical reference switch Free center hole 35 mm diameter Integrated angular scale

Key features

  • High-precision bearings
  • Torque motor
  • Uni-directional repeatability down to 0.00008 °
  • Flatness and eccentricity ± 3 μm
  • Wobble ± 25 μrad
  • Maximum speed 360 °/sec
  • Load capacity up to 20 kg (center mounted, on top of the platform)
  • Integrated optical reference switch
  • Free center hole 35 mm diameter
  • Integrated angular scale
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number UPR-160
Product Name Ultra Precision Rotation Stage
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Travel Limit Switches
Features Center Bore
Load Capacity 22.48 to 44.96 lbs (10.2 to 20.39 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Compact Rotation Stage - DT-50 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details