PI (Physik Instrumente) L.P. PICMA Stack Multilayer Piezo Actuators P-882 – P-888

Description
Ceramic-Insulated High-Power Actuators Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Patented PICMA® Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120 V. Ceramic insulation, polymer free. Humidity resistance. Excellent temperature stability. UHV compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in splash water or oil. Custom designs with modified specifications For high operating temperature up to 200 °C Special electrodes for currents of up to 20 A Variable geometry: Inner hole, round, rectangular Ceramic or metal tips in many versions Applied SGS sensors for positional stability Fields of application Industry and research. Cryogenic environment with reduced displacement. For high-speed switching, precision positioning, active and adaptive systems.
Request a Quote
Description
Ceramic-Insulated High-Power Actuators Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Patented PICMA® Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120 V. Ceramic insulation, polymer free. Humidity resistance. Excellent temperature stability. UHV compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in splash water or oil. Custom designs with modified specifications For high operating temperature up to 200 °C Special electrodes for currents of up to 20 A Variable geometry: Inner hole, round, rectangular Ceramic or metal tips in many versions Applied SGS sensors for positional stability Fields of application Industry and research. Cryogenic environment with reduced displacement. For high-speed switching, precision positioning, active and adaptive systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICMA Stack Multilayer Piezo Actuators
P-882 – P-888
PICMA Stack Multilayer Piezo Actuators P-882 – P-888
Ceramic-Insulated High-Power Actuators Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Patented PICMA® Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120 V. Ceramic insulation, polymer free. Humidity resistance. Excellent temperature stability. UHV compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in splash water or oil. Custom designs with modified specifications For high operating temperature up to 200 °C Special electrodes for currents of up to 20 A Variable geometry: Inner hole, round, rectangular Ceramic or metal tips in many versions Applied SGS sensors for positional stability Fields of application Industry and research. Cryogenic environment with reduced displacement. For high-speed switching, precision positioning, active and adaptive systems.

Ceramic-Insulated High-Power Actuators

  • Superior lifetime
  • High stiffness
  • Microsecond response
  • Sub nanometer resolution
  • UHV-compatible to 10-9 hPa

Patented PICMA® Stack multilayer piezo actuators with high reliability

Operating voltage -20 to 120 V. Ceramic insulation, polymer free. Humidity resistance. Excellent temperature stability. UHV compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in splash water or oil.

Custom designs with modified specifications

  • For high operating temperature up to 200 °C
  • Special electrodes for currents of up to 20 A
  • Variable geometry: Inner hole, round, rectangular
  • Ceramic or metal tips in many versions
  • Applied SGS sensors for positional stability

Fields of application

Industry and research. Cryogenic environment with reduced displacement. For high-speed switching, precision positioning, active and adaptive systems.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-882 – P-888
Product Name PICMA Stack Multilayer Piezo Actuators
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
Blocked Force 190 to 3800 N (683 to 13668 oz)
Maximum Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost-Efficient PiezoMove Linear Flexure Actuators - P-603 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 550 µm (3.94 to 21.65 mils)
View Details
DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details
Round PICMA® Stack Multilayer Piezo Actuators - P-088 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force 7500 N (26976 oz)
Maximum Voltage 10 volts
View Details
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details