PI (Physik Instrumente) L.P. DuraAct Patch Transducer P-876

Description
Useable as actuator, sensor or energy generator Cost-effective Min. bending radii of down to 12 mm Compact design Individual solutions Patch transducer Functionality as actuator and sensor component. Nominal operating voltage from 100 up to 1000 V, depending on the active layer height. Power generation for self-sufficient systems possible up to the milliwatt range. Can also be applied to curved surfaces Robust, cost-effective design Laminated structure consisting of a piezoceramic plate, electrodes and polymer materials. Manufactured with bubble-free injection method. The polymer coating simultaneously serves as a mechanical preload as well as an electrical insulation, which makes the DuraAct bendable Custom DuraAct patch transducers Flexible choice of size Flexible choice of thickness and thus bending ability Flexible choice of piezoceramic material Variable design of the electrical connections Combined actuator / sensor applications, even with several piezoceramic layers Multilayer piezo elements Arrays Fields of application Research and industry. Can also be applied to curved surfaces or used for integration in structures. For adaptive systems, energy harvesting, structural health monitoring Valid patents German patent no. 10051784C1 US patent no. 6,930,439
Request a Quote
Description
Useable as actuator, sensor or energy generator Cost-effective Min. bending radii of down to 12 mm Compact design Individual solutions Patch transducer Functionality as actuator and sensor component. Nominal operating voltage from 100 up to 1000 V, depending on the active layer height. Power generation for self-sufficient systems possible up to the milliwatt range. Can also be applied to curved surfaces Robust, cost-effective design Laminated structure consisting of a piezoceramic plate, electrodes and polymer materials. Manufactured with bubble-free injection method. The polymer coating simultaneously serves as a mechanical preload as well as an electrical insulation, which makes the DuraAct bendable Custom DuraAct patch transducers Flexible choice of size Flexible choice of thickness and thus bending ability Flexible choice of piezoceramic material Variable design of the electrical connections Combined actuator / sensor applications, even with several piezoceramic layers Multilayer piezo elements Arrays Fields of application Research and industry. Can also be applied to curved surfaces or used for integration in structures. For adaptive systems, energy harvesting, structural health monitoring Valid patents German patent no. 10051784C1 US patent no. 6,930,439
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
DuraAct Patch Transducer
P-876
DuraAct Patch Transducer P-876
Useable as actuator, sensor or energy generator Cost-effective Min. bending radii of down to 12 mm Compact design Individual solutions Patch transducer Functionality as actuator and sensor component. Nominal operating voltage from 100 up to 1000 V, depending on the active layer height. Power generation for self-sufficient systems possible up to the milliwatt range. Can also be applied to curved surfaces Robust, cost-effective design Laminated structure consisting of a piezoceramic plate, electrodes and polymer materials. Manufactured with bubble-free injection method. The polymer coating simultaneously serves as a mechanical preload as well as an electrical insulation, which makes the DuraAct bendable Custom DuraAct patch transducers Flexible choice of size Flexible choice of thickness and thus bending ability Flexible choice of piezoceramic material Variable design of the electrical connections Combined actuator / sensor applications, even with several piezoceramic layers Multilayer piezo elements Arrays Fields of application Research and industry. Can also be applied to curved surfaces or used for integration in structures. For adaptive systems, energy harvesting, structural health monitoring Valid patents German patent no. 10051784C1 US patent no. 6,930,439
  • Useable as actuator, sensor or energy generator
  • Cost-effective
  • Min. bending radii of down to 12 mm
  • Compact design
  • Individual solutions

Patch transducer

Functionality as actuator and sensor component. Nominal operating voltage from 100 up to 1000 V, depending on the active layer height. Power generation for self-sufficient systems possible up to the milliwatt range. Can also be applied to curved surfaces

Robust, cost-effective design

Laminated structure consisting of a piezoceramic plate, electrodes and polymer materials. Manufactured with bubble-free injection method. The polymer coating simultaneously serves as a mechanical preload as well as an electrical insulation, which makes the DuraAct bendable

Custom DuraAct patch transducers

  • Flexible choice of size
  • Flexible choice of thickness and thus bending ability
  • Flexible choice of piezoceramic material
  • Variable design of the electrical connections
  • Combined actuator / sensor applications, even with several piezoceramic layers
  • Multilayer piezo elements
  • Arrays

Fields of application

Research and industry. Can also be applied to curved surfaces or used for integration in structures. For adaptive systems, energy harvesting, structural health monitoring

Valid patents

German patent no. 10051784C1
US patent no. 6,930,439

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-876
Product Name DuraAct Patch Transducer
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Unlock Full Specs
to access all available technical data

Similar Products

Compact PiezoMove Linear Actuators - P-604 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector Standard Wire
Maximum Displacement 300 µm (11.81 mils)
Blocked Force 1.5 to 2 N (5.4 to 7.19 oz)
View Details
Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
PICMA® Stack Multilayer Ring Actuator - P-080 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Maximum Displacement 5.5 µm (0.2165 mils)
Blocked Force 800 to 850 N (2877 to 3057 oz)
View Details
PiezoMike Linear Actuators - N-470 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Mini DIN 4-pin
Maximum Displacement 7.5 to 26 µm (0.2953 to 1.02 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details