PI (Physik Instrumente) L.P. Round PICMA® Stack Multilayer Piezo Actuators P-088

Description
Superior lifetime Ideal for dynamic operation Flexible, adaptable overall height OEM versions available without stranded wires Multilayer stack actuators The actuators are easily scaled, thanks to the stacked construction, flexible adaptation of the travel range is possible. The annular cross section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation. High reliability and long lifetime Possible modifications Different heights, easy to mount on customer request. Variety of shapes. Precision-ground end plates for reduced tolerances Spherical end pieces Fields of application Industry and research. For laser tuning, micro dispensing, life sciences
Request a Quote Datasheet
Description
Superior lifetime Ideal for dynamic operation Flexible, adaptable overall height OEM versions available without stranded wires Multilayer stack actuators The actuators are easily scaled, thanks to the stacked construction, flexible adaptation of the travel range is possible. The annular cross section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation. High reliability and long lifetime Possible modifications Different heights, easy to mount on customer request. Variety of shapes. Precision-ground end plates for reduced tolerances Spherical end pieces Fields of application Industry and research. For laser tuning, micro dispensing, life sciences
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round PICMA® Stack Multilayer Piezo Actuators - P-088 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Round PICMA® Stack Multilayer Piezo Actuators
P-088
Round PICMA® Stack Multilayer Piezo Actuators P-088
Superior lifetime Ideal for dynamic operation Flexible, adaptable overall height OEM versions available without stranded wires Multilayer stack actuators The actuators are easily scaled, thanks to the stacked construction, flexible adaptation of the travel range is possible. The annular cross section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation. High reliability and long lifetime Possible modifications Different heights, easy to mount on customer request. Variety of shapes. Precision-ground end plates for reduced tolerances Spherical end pieces Fields of application Industry and research. For laser tuning, micro dispensing, life sciences
  • Superior lifetime
  • Ideal for dynamic operation
  • Flexible, adaptable overall height
  • OEM versions available without stranded wires

Multilayer stack actuators

The actuators are easily scaled, thanks to the stacked construction, flexible adaptation of the travel range is possible. The annular cross section ensures easy integration.
Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures.

PICMA® piezo linear actuators

Low operating voltage -20 to 100 V. Ceramic insulation. High reliability and long lifetime

Possible modifications

Different heights, easy to mount on customer request. Variety of shapes. Precision-ground end plates for reduced tolerances Spherical end pieces

Fields of application

Industry and research. For laser tuning, micro dispensing, life sciences

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-088
Product Name Round PICMA® Stack Multilayer Piezo Actuators
Maximum Displacement 14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force 7500 N (26976 oz)
Maximum Voltage 10 volts
Stiffness 105 to 535 N/µm (599566 to 3.05E6 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
Preloaded Piezo Actuator - P-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details
Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details