PI (Physik Instrumente) L.P. Cost-Efficient PiezoMove Linear Flexure Actuators P-603

Description
Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear Actuator Frictionless flexure-guided design for precision guiding minimizes unwanted tip and tilt motion. Integrated motion amplifier. Medium stiffness PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Position Sensor Option for Closed-Loop Operation Strain gauge sensor made of metal foil: Compact and with a linearity error to 0.2 % for high position stability and repeatability. Indirect position measurement Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications, e. g. for micropumps, valve control, dosing systems
Request a Quote Datasheet
Description
Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear Actuator Frictionless flexure-guided design for precision guiding minimizes unwanted tip and tilt motion. Integrated motion amplifier. Medium stiffness PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Position Sensor Option for Closed-Loop Operation Strain gauge sensor made of metal foil: Compact and with a linearity error to 0.2 % for high position stability and repeatability. Indirect position measurement Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications, e. g. for micropumps, valve control, dosing systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cost-Efficient PiezoMove Linear Flexure Actuators - P-603 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Cost-Efficient PiezoMove Linear Flexure Actuators
P-603
Cost-Efficient PiezoMove Linear Flexure Actuators P-603
Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear Actuator Frictionless flexure-guided design for precision guiding minimizes unwanted tip and tilt motion. Integrated motion amplifier. Medium stiffness PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Position Sensor Option for Closed-Loop Operation Strain gauge sensor made of metal foil: Compact and with a linearity error to 0.2 % for high position stability and repeatability. Indirect position measurement Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications, e. g. for micropumps, valve control, dosing systems
  • Flexure guides for linear motion with minimum tip and tilt
  • Travel ranges to 500 µm
  • Optimized design for manufacturing in large quantities
  • Available with integrated position sensor

Precision-Class piezo Linear Actuator

Frictionless flexure-guided design for precision guiding minimizes unwanted tip and tilt motion. Integrated motion amplifier. Medium stiffness

PICMA® High-Performance Piezo Drive

Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C

Position Sensor Option for Closed-Loop Operation

Strain gauge sensor made of metal foil: Compact and with a linearity error to 0.2 % for high position stability and repeatability. Indirect position measurement

Fields of Application

Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications, e. g. for micropumps, valve control, dosing systems

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-603
Product Name Cost-Efficient PiezoMove Linear Flexure Actuators
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 550 µm (3.94 to 21.65 mils)
Blocked Force 10 to 40 N (35.97 to 144 oz)
Stiffness 0.0600 to 0.3000 N/µm (343 to 1713 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

Round PICMA Chip Actuators - PD0xx - PD1xx - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk (optional feature); Ring (optional feature)
Electrical Connector PDxxx.31: PTFE-insulated stranded wires, UHV compatible, 100mm, AWG 32, Ø 0.49mm; PDxxx.30: Solderable contacts
Maximum Displacement 1.8 to 2.3 µm (0.0709 to 0.0906 mils)
View Details
PICA Stack Piezo Actuato - P-007 – P-056 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 650 to 7800 N (2338 to 28055 oz)
View Details
PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details
PICA Power Piezo Actuators - P-216 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 500 to 4500 N (1798 to 16186 oz)
Maximum Voltage 1000 volts
View Details