PI (Physik Instrumente) L.P. PICMA® Bender Piezo Actuator PD410

Description
Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
Request a Quote Datasheet
Description
Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICMA® Bender Piezo Actuator
PD410
PICMA® Bender Piezo Actuator PD410
Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
  • Displacement to 500 µm
  • Fast response in the ms range
  • Nanometer resolution
  • Low operating voltage

PICMA® Multilayer Bender Elements with High Reliability

Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions

Fields of Application

Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number PD410
Product Name PICMA® Bender Piezo Actuator
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
Blocked Force 16 N (57.55 oz)
Maximum Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
PiezoMike Linear Actuators - N-470 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Mini DIN 4-pin
Maximum Displacement 7.5 to 26 µm (0.2953 to 1.02 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details
PIRest Drive Electronics - E-135 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector HD D-sub 15 (f), Suitable connecting cables*: E-815.AKx00
Maximum Voltage 24 volts
Length 164 mm (6.46 inches)
View Details
High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
View Details