PI (Physik Instrumente) L.P.
PICMA® Bender Piezo Actuator
P-871
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Suppliers
PICMA® Bender Piezo Actuator
P-871
Closed - Loop Operation for Superior Accuracy
Cofired, Polymer-Free Multilayer Piezo Design
Nanometer-Range Resolution
Deflection up to 1.6 mm
Ceramic Insulation for Extended Lifetime
Ideal for Scanning Applications
Manufactured from PIC materials (PIC 252)
Vacuum-Compatible Versions
Low Operating Voltage
Mounting Hardware Included
Special Controllers / Drivers Available
Closed - Loop Operation for Superior Accuracy
Cofired, Polymer-Free Multilayer Piezo Design
Nanometer-Range Resolution
Deflection up to 1.6 mm
Ceramic Insulation for Extended Lifetime
Ideal for Scanning Applications
Manufactured from PIC materials (PIC 252)
Vacuum-Compatible Versions
Low Operating Voltage
Mounting Hardware Included
Special Controllers / Drivers Available
Supplier's Site
Datasheet
Technical Specifications
Product Category
Piezoelectric Actuators
Product Number
P-871
Product Name
PICMA® Bender Piezo Actuator
Maximum Displacement
80 to 800 µm (3.15 to 31.5 mils)
Blocked Force
-2 to 2 N (-7.19 to 7.19 oz)
Maximum Voltage
60 volts
Stiffness
7.00E-4 to 2 N/µm (4 to 11420 lb/in)
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Actuator Configuration
Multilayer
Electrical Connector
AWG30
Maximum Displacement
17 to 36 µm (0.6693 to 1.42 mils)
View Details
PI (Physik Instrumente) L.P.
Electrical Connector
LEMO
Maximum Displacement
15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force
700 to 3000 N (2518 to 10790 oz)
View Details
PI (Physik Instrumente) L.P.
Electrical Connector
DIN 4-pin
Maximum Displacement
13 µm (0.5118 mils)
Blocked Force
7 N (25.18 oz)
View Details
PI (Physik Instrumente) L.P.
Electrical Connector
PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement
1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force
10 to 300 N (35.97 to 1079 oz)
View Details