PI (Physik Instrumente) L.P. Preloaded Piezo Actuator P-844

Description
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
Request a Quote Datasheet
Description
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Preloaded Piezo Actuator
P-844
Preloaded Piezo Actuator P-844
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
  • Travel Range to 90 Micron
  • Pushing Forces to 3000 N
  • Preloaded for Pulling Forces to 700 N
  • Sub-ms Response
  • Sub-Nanometer Resolution
  • Options: Vacuum Versions, Water-Resistant Case
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-844
Product Name Preloaded Piezo Actuator
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
Stiffness 38 to 225 N/µm (216986 to 1.28E6 lb/in)
Resonance Frequency 5.5 to 12 kHz
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Type Direct
Electrical Connector DB-9
Blocked Force 30 N (108 oz)
View Details
PICA Stack Piezo Actuator - P-010.xxP – P-056.xxP - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 1200 to 70000 N (4316 to 251776 oz)
View Details
Linear Actuators with PIShift Piezomotor - N-412 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 13 µm (0.5118 mils)
Blocked Force 7 N (25.18 oz)
View Details
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details