PI (Physik Instrumente) L.P. Encapsulated PICMA Stack Piezo Actuators P-88x.x5

Description
For Harsh Industrial Environments Splash-resistant full encapsulation Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Encapsulated PICMA® Stack multilayer piezo actuators with inert gas filling Operating voltage -20 to 120 V. UHV-compatible to 10-9 hPa. Version for operation in environments where exposure to splash water, high humidity or oil occurs.
Request a Quote
Description
For Harsh Industrial Environments Splash-resistant full encapsulation Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Encapsulated PICMA® Stack multilayer piezo actuators with inert gas filling Operating voltage -20 to 120 V. UHV-compatible to 10-9 hPa. Version for operation in environments where exposure to splash water, high humidity or oil occurs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encapsulated PICMA Stack Piezo Actuators - P-88x.x5 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Encapsulated PICMA Stack Piezo Actuators
P-88x.x5
Encapsulated PICMA Stack Piezo Actuators P-88x.x5
For Harsh Industrial Environments Splash-resistant full encapsulation Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Encapsulated PICMA® Stack multilayer piezo actuators with inert gas filling Operating voltage -20 to 120 V. UHV-compatible to 10-9 hPa. Version for operation in environments where exposure to splash water, high humidity or oil occurs.

For Harsh Industrial Environments

  • Splash-resistant full encapsulation
  • Superior lifetime
  • High stiffness
  • Microsecond response
  • Sub nanometer resolution
  • UHV-compatible to 10-9 hPa

Encapsulated PICMA® Stack multilayer piezo actuators with inert gas filling

Operating voltage -20 to 120 V. UHV-compatible to 10-9 hPa. Version for operation in environments where exposure to splash water, high humidity or oil occurs.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-88x.x5
Product Name Encapsulated PICMA Stack Piezo Actuators
Actuator Configuration Multilayer
Electrical Connector AWG30
Maximum Displacement 17 to 36 µm (0.6693 to 1.42 mils)
Blocked Force 850 to 3400 N (3057 to 12229 oz)
Maximum Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMove High-Stiffness Linear Piezo Actuators - P-602 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 1000 µm (3.94 to 39.37 mils)
View Details
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
Linear Actuators with PIShift Piezomotor - N-412 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 13 µm (0.5118 mils)
Blocked Force 7 N (25.18 oz)
View Details
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details