PI (Physik Instrumente) L.P. Linear Actuators with PIShift Piezomotor N-412

Description
Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Frontal mounting with M10x1 thread or 9.5 mm shank PIShift piezo inertia drive Self-locking when at rest, no heat generation. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology Recommended controllers / amplifiers E-870 PIShift drive electronics
Request a Quote
Description
Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Frontal mounting with M10x1 thread or 9.5 mm shank PIShift piezo inertia drive Self-locking when at rest, no heat generation. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology Recommended controllers / amplifiers E-870 PIShift drive electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators with PIShift Piezomotor - N-412 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Actuators with PIShift Piezomotor
N-412
Linear Actuators with PIShift Piezomotor N-412
Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Frontal mounting with M10x1 thread or 9.5 mm shank PIShift piezo inertia drive Self-locking when at rest, no heat generation. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology Recommended controllers / amplifiers E-870 PIShift drive electronics
  • Easy frontal mounting
  • Silent: Operating frequency to >20 kHz
  • Velocity over 5 mm/s
  • Sub-micron resolution
  • Holding force to 10 N
  • Low operating voltage to 48 Vpp
  • Self-locking, no heat generation at rest

Piezo motor-based direct drive

OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Frontal mounting with M10x1 thread or 9.5 mm shank

PIShift piezo inertia drive

Self-locking when at rest, no heat generation. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop

Fields of application

Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology

Recommended controllers / amplifiers

E-870 PIShift drive electronics

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number N-412
Product Name Linear Actuators with PIShift Piezomotor
Electrical Connector DIN 4-pin
Maximum Displacement 13 µm (0.5118 mils)
Blocked Force 7 N (25.18 oz)
Maximum Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMove Flexure-Guided Linear Actuators - P-601 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 400 µm (3.94 to 15.75 mils)
View Details
Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
Preloaded Piezo Actuator - P-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
PICMA® Stack Multilayer Ring Actuator - P-080 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Maximum Displacement 5.5 µm (0.2165 mils)
Blocked Force 800 to 850 N (2877 to 3057 oz)
View Details