PI (Physik Instrumente) L.P. PICA Shear Actuator P-111 – P-151

Description
Single and multi-axis versions Travel ranges to 10 × 10 × 10 µm Extreme reliability: >109 cycles Picometer resolution Short lead times Piezo shear actuators Operating voltage -250 to 250 V. Lateral motion is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement. Versions with inner holes or for use in cryogenic and UHV environments up to 10-9 hPa Available options PZT ceramic material Non-magnetic versions Operating voltage range, displacement, layer thickness, cross-sectional dimension Load capacity, force generation Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc. Extra-tight length tolerances Fields of application Research and industry. For scanning applications, microscopy, precision mechanics, switching applications
Request a Quote
Description
Single and multi-axis versions Travel ranges to 10 × 10 × 10 µm Extreme reliability: >109 cycles Picometer resolution Short lead times Piezo shear actuators Operating voltage -250 to 250 V. Lateral motion is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement. Versions with inner holes or for use in cryogenic and UHV environments up to 10-9 hPa Available options PZT ceramic material Non-magnetic versions Operating voltage range, displacement, layer thickness, cross-sectional dimension Load capacity, force generation Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc. Extra-tight length tolerances Fields of application Research and industry. For scanning applications, microscopy, precision mechanics, switching applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PICA Shear actuators are compact multi-axis piezoelectric devices for lateral displacement up to 10 × 10 × 10 µm, operating at -250 to 250 V with picometer resolution and exceeding 10^9 cycles of reliability. Available in single, dual, or triple-axis configurations, they feature an epoxy resin lateral surface, ceramic endpieces, and PTFE-insulated AWG 32 connecting wires. Dimensions range from 3.5 mm to 23 mm in length depending on travel range and axis count, with cross-sectional areas from 3 × 3 mm² to 16 × 16 mm². Axial stiffness ranges from 25 N/µm to 1300 N/µm, and electrical capacitance from 0.5 nF to 130 nF. Resonant frequencies range from 50 kHz to 330 kHz when unloaded and unclamped. Operating temperature is -20 to 85 °C. Custom variants support cryogenic and UHV environments to 10^-9 hPa, nonmagnetic options, and modified endpieces or tolerances.

Datasheet Summary
Powered by GS/AI

PICA Shear actuators are compact multi-axis piezoelectric devices for lateral displacement up to 10 × 10 × 10 µm, operating at -250 to 250 V with picometer resolution and exceeding 10^9 cycles of reliability. Available in single, dual, or triple-axis configurations, they feature an epoxy resin lateral surface, ceramic endpieces, and PTFE-insulated AWG 32 connecting wires. Dimensions range from 3.5 mm to 23 mm in length depending on travel range and axis count, with cross-sectional areas from 3 × 3 mm² to 16 × 16 mm². Axial stiffness ranges from 25 N/µm to 1300 N/µm, and electrical capacitance from 0.5 nF to 130 nF. Resonant frequencies range from 50 kHz to 330 kHz when unloaded and unclamped. Operating temperature is -20 to 85 °C. Custom variants support cryogenic and UHV environments to 10^-9 hPa, nonmagnetic options, and modified endpieces or tolerances.

Suppliers

Company
Product
Description
Supplier Links
PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICA Shear Actuator
P-111 – P-151
PICA Shear Actuator P-111 – P-151
Single and multi-axis versions Travel ranges to 10 × 10 × 10 µm Extreme reliability: >109 cycles Picometer resolution Short lead times Piezo shear actuators Operating voltage -250 to 250 V. Lateral motion is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement. Versions with inner holes or for use in cryogenic and UHV environments up to 10-9 hPa Available options PZT ceramic material Non-magnetic versions Operating voltage range, displacement, layer thickness, cross-sectional dimension Load capacity, force generation Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc. Extra-tight length tolerances Fields of application Research and industry. For scanning applications, microscopy, precision mechanics, switching applications
  • Single and multi-axis versions
  • Travel ranges to 10 × 10 × 10 µm
  • Extreme reliability: >109 cycles
  • Picometer resolution
  • Short lead times

Piezo shear actuators

Operating voltage -250 to 250 V. Lateral motion is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement.
Versions with inner holes or for use in cryogenic and UHV environments up to 10-9 hPa

Available options

  • PZT ceramic material
  • Non-magnetic versions
  • Operating voltage range, displacement, layer thickness, cross-sectional dimension
  • Load capacity, force generation
  • Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc.
  • Extra-tight length tolerances

Fields of application

Research and industry. For scanning applications, microscopy, precision mechanics, switching applications

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-111 – P-151
Product Name PICA Shear Actuator
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
Maximum Voltage -250 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Round PICMA Chip Actuators - PD0xx - PD1xx - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk (optional feature); Ring (optional feature)
Electrical Connector PDxxx.31: PTFE-insulated stranded wires, UHV compatible, 100mm, AWG 32, Ø 0.49mm; PDxxx.30: Solderable contacts
Maximum Displacement 1.8 to 2.3 µm (0.0709 to 0.0906 mils)
View Details
Preloaded Piezo Actuator - P-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
Encapsulated PICMA Stack Piezo Actuators -  - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector AWG30
Blocked Force 1200 N (4316 oz)
View Details