PI (Physik Instrumente) L.P. Preloaded Piezo Actuator P-820

Description
Outstanding Lifetime Due to PICMA® Piezo Actuators Travel Range to 45 μm Pushing Forces to 50 N Pulling Forces to 10 N Sub-Millisecond Response Sub-Nanometer Resolution Optional Ball Tip The P-820 series piezo transla- tors are high resolution linear actuators for static and dynamic- applications. They provide sub-millisecond response and sub-nanometer resolution.
Request a Quote Datasheet
Description
Outstanding Lifetime Due to PICMA® Piezo Actuators Travel Range to 45 μm Pushing Forces to 50 N Pulling Forces to 10 N Sub-Millisecond Response Sub-Nanometer Resolution Optional Ball Tip The P-820 series piezo transla- tors are high resolution linear actuators for static and dynamic- applications. They provide sub-millisecond response and sub-nanometer resolution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preloaded Piezo Actuator - P-820 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Preloaded Piezo Actuator
P-820
Preloaded Piezo Actuator P-820
Outstanding Lifetime Due to PICMA® Piezo Actuators Travel Range to 45 μm Pushing Forces to 50 N Pulling Forces to 10 N Sub-Millisecond Response Sub-Nanometer Resolution Optional Ball Tip The P-820 series piezo transla- tors are high resolution linear actuators for static and dynamic- applications. They provide sub-millisecond response and sub-nanometer resolution.
  • Outstanding Lifetime Due to PICMA®
  • Piezo Actuators
  • Travel Range to 45 μm
  • Pushing Forces to 50 N
  • Pulling Forces to 10 N
  • Sub-Millisecond Response
  • Sub-Nanometer Resolution
  • Optional Ball Tip

The P-820 series piezo transla- tors are high resolution linear actuators for static and dynamic- applications. They provide sub-millisecond response and sub-nanometer resolution.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-820
Product Name Preloaded Piezo Actuator
Maximum Displacement 15 to 45 µm (0.5906 to 1.77 mils)
Blocked Force 10 to 50 N (35.97 to 180 oz)
Stiffness 4 to 13 N/µm (22841 to 74232 lb/in)
Resonance Frequency 12 to 22 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details
Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
Round PICMA Chip Actuators - PD0xx - PD1xx - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk (optional feature); Ring (optional feature)
Electrical Connector PDxxx.31: PTFE-insulated stranded wires, UHV compatible, 100mm, AWG 32, Ø 0.49mm; PDxxx.30: Solderable contacts
Maximum Displacement 1.8 to 2.3 µm (0.0709 to 0.0906 mils)
View Details
PICA Power Piezo Actuators - P-025.xxH - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 80 µm (0.1969 to 3.15 mils)
Blocked Force 1200 to 9600 N (4316 to 34529 oz)
View Details