PI (Physik Instrumente) L.P. Round PICMA Chip Actuators PD0xx - PD1xx

Description
Miniature Multilayer Piezo Actuators with and without Inner Hole Superior lifetime Ultracompact: From 5 mm ø Ideal for dynamic operation µs response time Sub nanometer resolution UHV-compatible to 10-9 hPa Piezo linear actuator with PICMA® multilayer technology Operating voltage -20 to 100 V. Ceramic insulation, polymer free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Flexible thanks to numerous designs. Versions with rectangular, round or annular cross section. Customized versions and other specifications on request PTFE-insulated wire leads Variety of shapes Inner hole Precision-ground ceramic end plates Fields of application Industry and research. For laser tuning, micro dispensing, life sciences.
Request a Quote
Description
Miniature Multilayer Piezo Actuators with and without Inner Hole Superior lifetime Ultracompact: From 5 mm ø Ideal for dynamic operation µs response time Sub nanometer resolution UHV-compatible to 10-9 hPa Piezo linear actuator with PICMA® multilayer technology Operating voltage -20 to 100 V. Ceramic insulation, polymer free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Flexible thanks to numerous designs. Versions with rectangular, round or annular cross section. Customized versions and other specifications on request PTFE-insulated wire leads Variety of shapes Inner hole Precision-ground ceramic end plates Fields of application Industry and research. For laser tuning, micro dispensing, life sciences.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round PICMA Chip Actuators - PD0xx - PD1xx - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Round PICMA Chip Actuators
PD0xx - PD1xx
Round PICMA Chip Actuators PD0xx - PD1xx
Miniature Multilayer Piezo Actuators with and without Inner Hole Superior lifetime Ultracompact: From 5 mm ø Ideal for dynamic operation µs response time Sub nanometer resolution UHV-compatible to 10-9 hPa Piezo linear actuator with PICMA® multilayer technology Operating voltage -20 to 100 V. Ceramic insulation, polymer free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Flexible thanks to numerous designs. Versions with rectangular, round or annular cross section. Customized versions and other specifications on request PTFE-insulated wire leads Variety of shapes Inner hole Precision-ground ceramic end plates Fields of application Industry and research. For laser tuning, micro dispensing, life sciences.

Miniature Multilayer Piezo Actuators with and without Inner Hole

  • Superior lifetime
  • Ultracompact: From 5 mm Ø
  • Ideal for dynamic operation
  • µs response time
  • Sub nanometer resolution
  • UHV-compatible to 10-9 hPa

Piezo linear actuator with PICMA® multilayer technology

Operating voltage -20 to 100 V. Ceramic insulation, polymer free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Flexible thanks to numerous designs. Versions with rectangular, round or annular cross section.

Customized versions and other specifications on request

  • PTFE-insulated wire leads
  • Variety of shapes
  • Inner hole
  • Precision-ground ceramic end plates

Fields of application

Industry and research. For laser tuning, micro dispensing, life sciences.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number PD0xx - PD1xx
Product Name Round PICMA Chip Actuators
Actuator Configuration Disk (optional feature); Ring (optional feature)
Electrical Connector PDxxx.31: PTFE-insulated stranded wires, UHV compatible, 100mm, AWG 32, Ø 0.49mm; PDxxx.30: Solderable contacts
Maximum Displacement 1.8 to 2.3 µm (0.0709 to 0.0906 mils)
Blocked Force 400 to 6000 N (1439 to 21581 oz)
Maximum Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Type Direct
Electrical Connector DB-9
Blocked Force 30 N (108 oz)
View Details
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
Compact PiezoMove Linear Actuators - P-604 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector Standard Wire
Maximum Displacement 300 µm (11.81 mils)
Blocked Force 1.5 to 2 N (5.4 to 7.19 oz)
View Details
PICA Power Piezo Actuators - P-235 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 3500 to 30000 N (12589 to 107904 oz)
Maximum Voltage 1000 volts
View Details