PI (Physik Instrumente) L.P. PICA Power Piezo Actuators P-025.xxH

Description
PICA™ Thru translators are hollow Piezoelectric stack actuators, offered in a large variety of standard shapes and sizes with additional custom designs to meet all customer requirements. They combine the advantage of a clear aperture with the strength and force generation of stack actuators. These tubular devices are high-resolution linear actuators for static and dynamic applications. Ultra-High Reliability, High Displacement, Low Power Requirements PICA™ Piezoelectric translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ actuators prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving-power requirements. Flexibility: PI Ceramic's Strength All manufacturing processes at PI Ceramic are set up for flexibility. Should our standard actuators not fit your application, let us provide you with a custom design. Our engineers will work with you to find the optimum solution at a very attractive price, even for small quantities. Application Examples: Optics, Image stabilization, Laser tuning, Laser treatment, Precision mechanics, Confocal microscopy, Micro positioning, etc.
Request a Quote Datasheet
Description
PICA™ Thru translators are hollow Piezoelectric stack actuators, offered in a large variety of standard shapes and sizes with additional custom designs to meet all customer requirements. They combine the advantage of a clear aperture with the strength and force generation of stack actuators. These tubular devices are high-resolution linear actuators for static and dynamic applications. Ultra-High Reliability, High Displacement, Low Power Requirements PICA™ Piezoelectric translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ actuators prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving-power requirements. Flexibility: PI Ceramic's Strength All manufacturing processes at PI Ceramic are set up for flexibility. Should our standard actuators not fit your application, let us provide you with a custom design. Our engineers will work with you to find the optimum solution at a very attractive price, even for small quantities. Application Examples: Optics, Image stabilization, Laser tuning, Laser treatment, Precision mechanics, Confocal microscopy, Micro positioning, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICA Power Piezo Actuators - P-025.xxH - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICA Power Piezo Actuators
P-025.xxH
PICA Power Piezo Actuators P-025.xxH
PICA™ Thru translators are hollow Piezoelectric stack actuators, offered in a large variety of standard shapes and sizes with additional custom designs to meet all customer requirements. They combine the advantage of a clear aperture with the strength and force generation of stack actuators. These tubular devices are high-resolution linear actuators for static and dynamic applications. Ultra-High Reliability, High Displacement, Low Power Requirements PICA™ Piezoelectric translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ actuators prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving-power requirements. Flexibility: PI Ceramic's Strength All manufacturing processes at PI Ceramic are set up for flexibility. Should our standard actuators not fit your application, let us provide you with a custom design. Our engineers will work with you to find the optimum solution at a very attractive price, even for small quantities. Application Examples: Optics, Image stabilization, Laser tuning, Laser treatment, Precision mechanics, Confocal microscopy, Micro positioning, etc.

PICA™ Thru translators are hollow Piezoelectric stack actuators, offered in a large variety of standard shapes and sizes with additional custom designs to meet all customer requirements. They combine the advantage of a clear aperture with the strength and force generation of stack actuators. These tubular devices are high-resolution linear actuators for static and dynamic applications.

Ultra-High Reliability, High Displacement, Low Power Requirements
PICA™ Piezoelectric translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ actuators prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving-power requirements.

Flexibility: PI Ceramic's Strength
All manufacturing processes at PI Ceramic are set up for flexibility. Should our standard actuators not fit your application, let us provide you with a custom design. Our engineers will work with you to find the optimum solution at a very attractive price, even for small quantities.

Application Examples:
Optics, Image stabilization, Laser tuning, Laser treatment, Precision mechanics, Confocal microscopy, Micro positioning, etc.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-025.xxH
Product Name PICA Power Piezo Actuators
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 80 µm (0.1969 to 3.15 mils)
Blocked Force 1200 to 9600 N (4316 to 34529 oz)
Maximum Voltage 1000 volts
Stiffness 29 to 490 N/µm (165594 to 2.80E6 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 45 µm (0.5906 to 1.77 mils)
Blocked Force 10 to 50 N (35.97 to 180 oz)
Stiffness 4 to 13 N/µm (22841 to 74232 lb/in)
View Details
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details
PICA Power Piezo Actuators - P-235 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 3500 to 30000 N (12589 to 107904 oz)
Maximum Voltage 1000 volts
View Details
PiezoMike Linear Actuators - N-470 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Mini DIN 4-pin
Maximum Displacement 7.5 to 26 µm (0.2953 to 1.02 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details