PI (Physik Instrumente) L.P.
Piezo Actuator
P-810 / P-830
Description
Travel Range to 60 Micron
Pushing Forces to 1000 N
Pulling Forces to 5 N
Sub-ms Response
Sub-Nanometer Resolution
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Description
Travel Range to 60 Micron
Pushing Forces to 1000 N
Pulling Forces to 5 N
Sub-ms Response
Sub-Nanometer Resolution
Request a Quote
Email Supplier
Datasheet
Suppliers
Travel Range to 60 Micron
Pushing Forces to 1000 N
Pulling Forces to 5 N
Sub-ms Response
Sub-Nanometer Resolution
- Travel Range to 60 Micron
- Pushing Forces to 1000 N
- Pulling Forces to 5 N
- Sub-ms Response
- Sub-Nanometer Resolution
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Piezoelectric Actuators |
|
Product Number
|
P-810 / P-830 |
|
Product Name
|
Piezo Actuator |
|
Maximum Displacement
|
15 to 60 µm (0.5906 to 2.36 mils)
|
|
Blocked Force
|
1 to 1000 N (3.6 to 3597 oz)
|
|
Stiffness
|
7 to 57 N/µm (39971 to 325478 lb/in)
|
|
Resonance Frequency
|
22 to 8.5 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Maximum Displacement
15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force
500 to 4500 N (1798 to 16186 oz)
Maximum Voltage
1000 volts
View Details
PI (Physik Instrumente) L.P.
Type
Amplified
Electrical Connector
LEMO; Wire Leads
Maximum Displacement
100 to 550 µm (3.94 to 21.65 mils)
View Details
PI (Physik Instrumente) L.P.
Maximum Displacement
14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force
7500 N (26976 oz)
Maximum Voltage
10 volts
View Details
PI (Physik Instrumente) L.P.
Electrical Connector
FEP-insulated Wire Leads
Maximum Displacement
5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force
1200 to 70000 N (4316 to 251776 oz)
View Details