PI (Physik Instrumente) L.P. PIFOC® Objective Scanner with High Dynamics P-725KHDS

Description
Travel range 400 µm Resonant frequency 120 Hz, with 400 g load Step-and-settle 20 ms, with 400 g load QuickLock thread adapters up to M32 PIFOC® objective scanner 1 axis. Frictionless flexure-guided design. Capacitive position sensor for maximum stability and linearity. QuickLock adapter for easy attachment PICMA® high-performance piezo drive Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C Fields of application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis. Ideal for multiphoton microscopy due to high dynamics at heavy loads
Request a Quote
Description
Travel range 400 µm Resonant frequency 120 Hz, with 400 g load Step-and-settle 20 ms, with 400 g load QuickLock thread adapters up to M32 PIFOC® objective scanner 1 axis. Frictionless flexure-guided design. Capacitive position sensor for maximum stability and linearity. QuickLock adapter for easy attachment PICMA® high-performance piezo drive Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C Fields of application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis. Ideal for multiphoton microscopy due to high dynamics at heavy loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P-725KHDS is a one-axis PIFOC objective scanner with a 400 µm travel range, designed for high-dynamic nanofocusing with heavy loads in microscopy applications. It features a frictionless flexure-guided design with a capacitive position sensor, a PICMA® piezo drive with all-ceramic insulation, and a QuickLock adapter compatible with M32 threads. The scanner has a load capacity of 10 N, a resonant frequency of 120 Hz with a 400 g load, and a step-and-settle time of 20 ms under the same load. It is constructed from aluminum, operates between 10 and 50 °C, and uses a D-sub 7W2 connector with a 1.5 m cable. The closed-loop resolution is 2.5 nm and linearity error is 0.06%.

Datasheet Summary
Powered by GS/AI

The P-725KHDS is a one-axis PIFOC objective scanner with a 400 µm travel range, designed for high-dynamic nanofocusing with heavy loads in microscopy applications. It features a frictionless flexure-guided design with a capacitive position sensor, a PICMA® piezo drive with all-ceramic insulation, and a QuickLock adapter compatible with M32 threads. The scanner has a load capacity of 10 N, a resonant frequency of 120 Hz with a 400 g load, and a step-and-settle time of 20 ms under the same load. It is constructed from aluminum, operates between 10 and 50 °C, and uses a D-sub 7W2 connector with a 1.5 m cable. The closed-loop resolution is 2.5 nm and linearity error is 0.06%.

Suppliers

Company
Product
Description
Supplier Links
PIFOC® Objective Scanner with High Dynamics - P-725KHDS - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIFOC® Objective Scanner with High Dynamics
P-725KHDS
PIFOC® Objective Scanner with High Dynamics P-725KHDS
Travel range 400 µm Resonant frequency 120 Hz, with 400 g load Step-and-settle 20 ms, with 400 g load QuickLock thread adapters up to M32 PIFOC® objective scanner 1 axis. Frictionless flexure-guided design. Capacitive position sensor for maximum stability and linearity. QuickLock adapter for easy attachment PICMA® high-performance piezo drive Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C Fields of application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis. Ideal for multiphoton microscopy due to high dynamics at heavy loads
  • Travel range 400 µm
  • Resonant frequency 120 Hz, with 400 g load
  • Step-and-settle 20 ms, with 400 g load
  • QuickLock thread adapters up to M32

PIFOC® objective scanner

1 axis. Frictionless flexure-guided design. Capacitive position sensor for maximum stability and linearity. QuickLock adapter for easy attachment

PICMA® high-performance piezo drive

Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C

Fields of application

Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis. Ideal for multiphoton microscopy due to high dynamics at heavy loads

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number P-725KHDS
Product Name PIFOC® Objective Scanner with High Dynamics
Stage Type Motorized Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

Microscope XY Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Manual Stage
X-Travel 25 mm (0.9843 inch)
Y-Travel 25 mm (0.9843 inch)
View Details
PIFOC® High-Load Objective Scanner - P-726 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
Objective Scanner with Long Travel Range - P-725.xCDE2 - PI (Physik Instrumente) L.P.
Specs
Stage Type Z-Axis Stage
Resolution 0.1000 µm (0.0039 mil)
View Details
XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details