PI (Physik Instrumente) L.P. PIFOC® High-Load Objective Scanner P-726

Description
For heavy, high NA objectives Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective Closed-loop position noise: <0.4 nm Position stability over 100 s: 4 nm Maximum operating frequency (amplitude <10 µm): 150 Hz* Maximum operating frequency with full travel (100 µm): 60 Hz* Settling time (10 µm steps): 6 ms** Settling time (full travel): 15 ms**
Request a Quote Datasheet
Description
For heavy, high NA objectives Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective Closed-loop position noise: <0.4 nm Position stability over 100 s: 4 nm Maximum operating frequency (amplitude <10 µm): 150 Hz* Maximum operating frequency with full travel (100 µm): 60 Hz* Settling time (10 µm steps): 6 ms** Settling time (full travel): 15 ms**
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIFOC® High-Load Objective Scanner - P-726 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIFOC® High-Load Objective Scanner
P-726
PIFOC® High-Load Objective Scanner P-726
For heavy, high NA objectives Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective Closed-loop position noise: <0.4 nm Position stability over 100 s: 4 nm Maximum operating frequency (amplitude <10 µm): 150 Hz* Maximum operating frequency with full travel (100 µm): 60 Hz* Settling time (10 µm steps): 6 ms** Settling time (full travel): 15 ms**
  • For heavy, high NA objectives
  • Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective
  • Closed-loop position noise: <0.4 nm
  • Position stability over 100 s: 4 nm
  • Maximum operating frequency (amplitude <10 µm): 150 Hz*
  • Maximum operating frequency with full travel (100 µm): 60 Hz*
  • Settling time (10 µm steps): 6 ms**
  • Settling time (full travel): 15 ms**
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number P-726
Product Name PIFOC® High-Load Objective Scanner
Stage Type Motorized Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Axis Piezo-Nanopositioning Stage - P-527 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
Y-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
View Details
PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 2000 µm (78.74 mil)
View Details
PIFOC® Z Stage Nanopositioner - P-737 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 8.00E-4 µm (3.15E-5 mil)
View Details
BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Biphase Inertia Technology BIX
X-Travel 13 to 33 mm (0.5118 to 1.3 inch)
Resolution 0.0060 µm (2.36E-4 mil)
View Details