PI (Physik Instrumente) L.P. Microscope XY Stage M-545

Description
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
Request a Quote Datasheet
Description
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope XY Stage - M-545 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Microscope XY Stage
M-545
Microscope XY Stage M-545
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
  • Stable platform for P-545 PInano® piezo Nano positioning systems
  • Low profile for easy integration: 30 mm
  • Travel range 25 mm × 25 mm
  • Micrometer screws, motor upgrade available
  • For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus

Standard-Class, Manual XY Microscope Stage

Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior

Field of Application

For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number M-545
Product Name Microscope XY Stage
Stage Type Manual Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 2000 µm (78.74 mil)
View Details
Multi-Axis Piezo-Nanopositioning Stage - P-527 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
Y-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
View Details
Scan Table - MS-8 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Y-Travel 205 mm (8.07 inch)
View Details
XY Microscope Stage with PILine® Motor, Controller and Joystick - M-687 - PI (Physik Instrumente) L.P.
Specs
Stage Type Automated Stage
X-Travel 85 mm (3.35 inch)
Y-Travel 85 mm (3.35 inch)
View Details