PI (Physik Instrumente) L.P. Objective Scanner with Long Travel Range P-725.xCDE2

Description
Application fields Super-resolution microscopy Light disk microscopy Confocal Microscopy 2-photon microscopy 3-D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Sub nanometer resolution with capacitive sensors Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.
Request a Quote
Description
Application fields Super-resolution microscopy Light disk microscopy Confocal Microscopy 2-photon microscopy 3-D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Sub nanometer resolution with capacitive sensors Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Scanner with Long Travel Range - P-725.xCDE2 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Objective Scanner with Long Travel Range
P-725.xCDE2
Objective Scanner with Long Travel Range P-725.xCDE2
Application fields Super-resolution microscopy Light disk microscopy Confocal Microscopy 2-photon microscopy 3-D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Sub nanometer resolution with capacitive sensors Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.

Application fields

  • Super-resolution microscopy
  • Light disk microscopy
  • Confocal Microscopy
  • 2-photon microscopy
  • 3-D imaging
  • Screening
  • Interferometry
  • Measuring technology
  • Autofocus systems
  • Biotechnology
  • Semiconductor inspection

Outstanding lifetime due to PICMA® piezo actuators

The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.

Sub nanometer resolution with capacitive sensors

Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range.

High guiding accuracy due to zero-play flexure guides

Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number P-725.xCDE2
Product Name Objective Scanner with Long Travel Range
Stage Type Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Biphase Inertia Technology BIX
X-Travel 13 to 33 mm (0.5118 to 1.3 inch)
Resolution 0.0060 µm (2.36E-4 mil)
View Details
PIFOC® Objective Scanner with High Dynamics - P-725KHDS - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 400 µm (15.75 mil)
View Details
PIFOC® Positioner/Scanner for Microscope Objectives - P-725.xDD - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
PIFOC Scanner System for Microscope Objectives - P-725.xCDE1S - PI (Physik Instrumente) L.P.
Specs
Stage Type Z-Axis Stage
View Details