PI (Physik Instrumente) L.P. PICA Stack Piezo Actuato P-007 – P-056

Description
Ultra-High Reliability, High Displacement, Low Power Requirements PICA™-Stack translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ piezoelectric translator prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving power requirements. Short Leadtime, Standard & Custom Designs Because all piezoelectric materials used in PICA™ piezoelectric translators are manufactured at PI Ceramic, lead times are short and quality is outstanding. All standard and custom PICA™-Stack actuators are delivered with performance test sheets. Application examples: Nano positioning, High-load positioning, Precision mechanics, Semiconductor manufacturing and testing, Laser tuning, Switching, Smart structures (adaptronics).
Request a Quote Datasheet
Description
Ultra-High Reliability, High Displacement, Low Power Requirements PICA™-Stack translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ piezoelectric translator prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving power requirements. Short Leadtime, Standard & Custom Designs Because all piezoelectric materials used in PICA™ piezoelectric translators are manufactured at PI Ceramic, lead times are short and quality is outstanding. All standard and custom PICA™-Stack actuators are delivered with performance test sheets. Application examples: Nano positioning, High-load positioning, Precision mechanics, Semiconductor manufacturing and testing, Laser tuning, Switching, Smart structures (adaptronics).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICA Stack Piezo Actuato - P-007 – P-056 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICA Stack Piezo Actuato
P-007 – P-056
PICA Stack Piezo Actuato P-007 – P-056
Ultra-High Reliability, High Displacement, Low Power Requirements PICA™-Stack translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ piezoelectric translator prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving power requirements. Short Leadtime, Standard & Custom Designs Because all piezoelectric materials used in PICA™ piezoelectric translators are manufactured at PI Ceramic, lead times are short and quality is outstanding. All standard and custom PICA™-Stack actuators are delivered with performance test sheets. Application examples: Nano positioning, High-load positioning, Precision mechanics, Semiconductor manufacturing and testing, Laser tuning, Switching, Smart structures (adaptronics).

Ultra-High Reliability, High Displacement, Low Power Requirements
PICA™-Stack translators are specifically designed for high-duty-cycle applications. With our extensive applications knowledge, gained over several decades, we know how to build performance that does not come at the price of reliability. All materials used are specifically matched for robustness and lifetime. Endurance tests on PICA™ piezoelectric translator prove consistent performance, even after billions (1,000,000,000) of cycles. The combination of high displacement and low electrical capacitance provides for excellent dynamic behavior with reduced driving power requirements.

Short Leadtime, Standard & Custom Designs Because all piezoelectric materials used in PICA™ piezoelectric translators are manufactured at PI Ceramic, lead times are short and quality is outstanding. All standard and custom PICA™-Stack actuators are delivered with performance test sheets.

Application examples:
Nano positioning, High-load positioning, Precision mechanics, Semiconductor manufacturing and testing, Laser tuning, Switching, Smart structures (adaptronics).

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-007 – P-056
Product Name PICA Stack Piezo Actuato
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 650 to 7800 N (2338 to 28055 oz)
Maximum Voltage 1000 volts
Stiffness 19 to 2000 N/µm (108493 to 1.14E7 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
View Details
PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
View Details
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details
Preloaded Piezo Actuator - P-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 45 µm (0.5906 to 1.77 mils)
Blocked Force 10 to 50 N (35.97 to 180 oz)
Stiffness 4 to 13 N/µm (22841 to 74232 lb/in)
View Details