PI (Physik Instrumente) L.P. High Linearity Piezo Stack P-405 Picoactuator

Description
Multi-Axis Actuators with Highly Linear Displacement Lead-free, crystalline actuator material High dynamics Ideal for operation without position control Low electrical power consumption Minimal length tolerances Stack actuator Bipolar operating voltage up to ±500 V. Nearly hysteresis-free motion (<0.2 %). No creep. Picoactuators®, as longitudinal and shear actuators, are configurable up to heights of 20 mm and maximum travel ranges of ±1.5 µm. Technology Picoactuator® longitudinal and shear actuators consist of a crystalline piezoelectric material. The specific displacement for shear actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free. Customized versions and other specifications on request UHV-compatible to 10-9 hPa Inner hole Tips Fields of application Industry and research Vacuum applications High dynamics, open-loop scanning applications Compensation of undesired transverse motion with nano positioning systems ("out-of-plane" and "out-of-line")
Request a Quote
Description
Multi-Axis Actuators with Highly Linear Displacement Lead-free, crystalline actuator material High dynamics Ideal for operation without position control Low electrical power consumption Minimal length tolerances Stack actuator Bipolar operating voltage up to ±500 V. Nearly hysteresis-free motion (<0.2 %). No creep. Picoactuators®, as longitudinal and shear actuators, are configurable up to heights of 20 mm and maximum travel ranges of ±1.5 µm. Technology Picoactuator® longitudinal and shear actuators consist of a crystalline piezoelectric material. The specific displacement for shear actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free. Customized versions and other specifications on request UHV-compatible to 10-9 hPa Inner hole Tips Fields of application Industry and research Vacuum applications High dynamics, open-loop scanning applications Compensation of undesired transverse motion with nano positioning systems ("out-of-plane" and "out-of-line")
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High Linearity Piezo Stack
P-405 Picoactuator
High Linearity Piezo Stack P-405 Picoactuator
Multi-Axis Actuators with Highly Linear Displacement Lead-free, crystalline actuator material High dynamics Ideal for operation without position control Low electrical power consumption Minimal length tolerances Stack actuator Bipolar operating voltage up to ±500 V. Nearly hysteresis-free motion (<0.2 %). No creep. Picoactuators®, as longitudinal and shear actuators, are configurable up to heights of 20 mm and maximum travel ranges of ±1.5 µm. Technology Picoactuator® longitudinal and shear actuators consist of a crystalline piezoelectric material. The specific displacement for shear actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free. Customized versions and other specifications on request UHV-compatible to 10-9 hPa Inner hole Tips Fields of application Industry and research Vacuum applications High dynamics, open-loop scanning applications Compensation of undesired transverse motion with nano positioning systems ("out-of-plane" and "out-of-line")

Multi-Axis Actuators with Highly Linear Displacement

  • Lead-free, crystalline actuator material
  • High dynamics
  • Ideal for operation without position control
  • Low electrical power consumption
  • Minimal length tolerances

Stack actuator

Bipolar operating voltage up to ±500 V. Nearly hysteresis-free motion (<0.2 %). No creep. Picoactuators®, as longitudinal and shear actuators, are configurable up to heights of 20 mm and maximum travel ranges of ±1.5 µm.

Technology

Picoactuator® longitudinal and shear actuators consist of a crystalline piezoelectric material. The specific displacement for shear actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free.

Customized versions and other specifications on request

  • UHV-compatible to 10-9 hPa
  • Inner hole
  • Tips

Fields of application

  • Industry and research
  • Vacuum applications
  • High dynamics, open-loop scanning applications
  • Compensation of undesired transverse motion with nano positioning systems ("out-of-plane" and "out-of-line")
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-405 Picoactuator
Product Name High Linearity Piezo Stack
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
Maximum Voltage 500 volts
Stiffness 140 to 900 N/µm (799421 to 5.14E6 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMike Linear Actuators - N-472 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Sub-D
Maximum Displacement 7.5 to 13 µm (0.2953 to 0.5118 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details
Linear Actuators with PIShift Piezomotor - N-412 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 13 µm (0.5118 mils)
Blocked Force 7 N (25.18 oz)
View Details
Preloaded Piezo Actuator - P-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 45 µm (0.5906 to 1.77 mils)
Blocked Force 10 to 50 N (35.97 to 180 oz)
Stiffness 4 to 13 N/µm (22841 to 74232 lb/in)
View Details
DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details