PIFOC scanner system for microscope objectives with a travel range of 100 µm or 400 µm, consisting of a P-725.xCDE1 scanner and E-709.1C1L controller. The system features PICMA® piezo actuators for extended lifetime, capacitive sensors for sub-nm resolution, and zero-play flexure guides for high guide accuracy. It has a clear aperture of 29 mm, operates within a temperature range of 10 to 70 °C, and uses a D-sub 7W2 (m) connector with a 1.5 m cable. The actuator has an electrical capacitance of 3.2 µF or 6.2 µF depending on the travel range, a stiffness of 0.23 N/µm or 0.12 N/µm, and an unloaded resonant frequency of 470 Hz or 230 Hz respectively. The overall mass is 280 g, and the housing is made of stainless steel and aluminum. The controller supports RS-232, SPI, and USB interfaces with GCS 2.0 command set and PIMikroMove software.
Application fields
PIFOC scanner system of the entry-level class
System consisting of P-725.xCDE1 PIFOC scanner and E-709.1C1L controller.
Outstanding lifetime thanks to PICMA®piezo actuators
PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.
Sub nanometer resolution with capacitive sensors
Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range.
High guide accuracy due to zero-play flexure guides
Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Microscope Stages |
| Product Number | P-725.xCDE1S |
| Product Name | PIFOC Scanner System for Microscope Objectives |
| Stage Type | Z-Axis Stage |