PI (Physik Instrumente) L.P. PIFOC® Objective Scanning System 2000 µm ND72Z2LAQ

Description
Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC® objective scanning system for microscopy Optimized for large travel ranges and fast step-and-settle with step sizes to 3 µm. Compact design and QuickLock Thread Adapters for easy integration in all standard microscope designs. Ideally suited for 2-photon microscopy and all applications where a large travel range is required Digital controller All control parameters can be set and optimized via software. Trace Memory allows for displaying the path-time diagram on the host PC. Implemented macro functionality for carrying out measurement tasks, even without constant connection to the host PC High resolution sensor High-resolution, optical linear encoder for direct metrology with sub–nm resolution for stable and precise position control System with controller and software The compact E-861.1A1 digital servo piezo controller is included in the delivery. Digital servos allow adaptation of all control parameters on the fly, by software. Control is possible via USB and RS-232. Supports PIMikroMove, Nano Capture. PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph and MATLAB Fields of application 2-photon microscopy, confocal microscopy, 3D imaging, laser technology, interferometry, biotechnology, micromanipulation, autofocus for large travel ranges.
Request a Quote
Description
Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC® objective scanning system for microscopy Optimized for large travel ranges and fast step-and-settle with step sizes to 3 µm. Compact design and QuickLock Thread Adapters for easy integration in all standard microscope designs. Ideally suited for 2-photon microscopy and all applications where a large travel range is required Digital controller All control parameters can be set and optimized via software. Trace Memory allows for displaying the path-time diagram on the host PC. Implemented macro functionality for carrying out measurement tasks, even without constant connection to the host PC High resolution sensor High-resolution, optical linear encoder for direct metrology with sub–nm resolution for stable and precise position control System with controller and software The compact E-861.1A1 digital servo piezo controller is included in the delivery. Digital servos allow adaptation of all control parameters on the fly, by software. Control is possible via USB and RS-232. Supports PIMikroMove, Nano Capture. PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph and MATLAB Fields of application 2-photon microscopy, confocal microscopy, 3D imaging, laser technology, interferometry, biotechnology, micromanipulation, autofocus for large travel ranges.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PIFOC Objective Scanning System 2000 µm is a piezoelectric positioning system with a 2000 µm travel range and 0.5 nm sensor resolution, designed for high-precision Z-axis motion in microscopy and imaging applications. It includes an integrated E-861 controller, an incremental linear encoder, and an M32 QuickLock thread adapter. The system uses a NEXACT® piezo walking drive with a minimum incremental motion of 5 nm and a step-and-settle time of less than 20 ms for a 3 µm step at 200 g payload. It supports USB and RS-232 communication, operates in a temperature range of 15 to 40 °C, and is compatible with µManager, MetaMorph, MATLAB, and NI LabVIEW. The motion unit has an overall mass of 290 g and is constructed of aluminum. Cable length is 1.5 m, with HD D-sub 15 connectors for drive and sensor interfaces.

Datasheet Summary
Powered by GS/AI

PIFOC Objective Scanning System 2000 µm is a piezoelectric positioning system with a 2000 µm travel range and 0.5 nm sensor resolution, designed for high-precision Z-axis motion in microscopy and imaging applications. It includes an integrated E-861 controller, an incremental linear encoder, and an M32 QuickLock thread adapter. The system uses a NEXACT® piezo walking drive with a minimum incremental motion of 5 nm and a step-and-settle time of less than 20 ms for a 3 µm step at 200 g payload. It supports USB and RS-232 communication, operates in a temperature range of 15 to 40 °C, and is compatible with µManager, MetaMorph, MATLAB, and NI LabVIEW. The motion unit has an overall mass of 290 g and is constructed of aluminum. Cable length is 1.5 m, with HD D-sub 15 connectors for drive and sensor interfaces.

Suppliers

Company
Product
Description
Supplier Links
PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIFOC® Objective Scanning System 2000 µm
ND72Z2LAQ
PIFOC® Objective Scanning System 2000 µm ND72Z2LAQ
Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC® objective scanning system for microscopy Optimized for large travel ranges and fast step-and-settle with step sizes to 3 µm. Compact design and QuickLock Thread Adapters for easy integration in all standard microscope designs. Ideally suited for 2-photon microscopy and all applications where a large travel range is required Digital controller All control parameters can be set and optimized via software. Trace Memory allows for displaying the path-time diagram on the host PC. Implemented macro functionality for carrying out measurement tasks, even without constant connection to the host PC High resolution sensor High-resolution, optical linear encoder for direct metrology with sub–nm resolution for stable and precise position control System with controller and software The compact E-861.1A1 digital servo piezo controller is included in the delivery. Digital servos allow adaptation of all control parameters on the fly, by software. Control is possible via USB and RS-232. Supports PIMikroMove, Nano Capture. PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph and MATLAB Fields of application 2-photon microscopy, confocal microscopy, 3D imaging, laser technology, interferometry, biotechnology, micromanipulation, autofocus for large travel ranges.
  • Complete system with digital controller, software and M32 QuickLock thread insert
  • Travel range 2000 µm
  • Sensor resolution 0.5 nm
  • Highly dynamic step-and-settle for Z stacks
  • Further thread adapters as optional accessory

PIFOC® objective scanning system for microscopy

Optimized for large travel ranges and fast step-and-settle with step sizes to 3 µm. Compact design and QuickLock Thread Adapters for easy integration in all standard microscope designs. Ideally suited for 2-photon microscopy and all applications where a large travel range is required

Digital controller

All control parameters can be set and optimized via software. Trace Memory allows for displaying the path-time diagram on the host PC. Implemented macro functionality for carrying out measurement tasks, even without constant connection to the host PC

High resolution sensor

High-resolution, optical linear encoder for direct metrology with sub–nm resolution for stable and precise position control

System with controller and software

The compact E-861.1A1 digital servo piezo controller is included in the delivery. Digital servos allow adaptation of all control parameters on the fly, by software. Control is possible via USB and RS-232. Supports PIMikroMove, Nano Capture. PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph and MATLAB

Fields of application

2-photon microscopy, confocal microscopy, 3D imaging, laser technology, interferometry, biotechnology, micromanipulation, autofocus for large travel ranges.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number ND72Z2LAQ
Product Name PIFOC® Objective Scanning System 2000 µm
Stage Type Motorized Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

Plnano™ Z Microscope Scanner for Microtiter Plates - P-736 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 1.00E-3 µm (3.94E-5 mil)
View Details
Scan Table - KT-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 26 mm (1.02 inch)
Y-Travel 26 mm (1.02 inch)
View Details
PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
View Details
PIHera XY Piezo Stage - P-620.2 – P-629.2 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 950 mm (37.4 inch)
Y-Travel 950 mm (37.4 inch)
View Details