PI (Physik Instrumente) L.P. Scan Table MS-8

Description
Key Features Travel range 205 mm (8") x 205 mm (8") Uni-directional repeatability down to 0.25 µm Maximum speed 60 mm/sec Load capacity up to 4 kg Integrated limit switches Optionally: linear scale Clear aperture 205 x 205 mm
Request a Quote
Description
Key Features Travel range 205 mm (8") x 205 mm (8") Uni-directional repeatability down to 0.25 µm Maximum speed 60 mm/sec Load capacity up to 4 kg Integrated limit switches Optionally: linear scale Clear aperture 205 x 205 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scan Table - MS-8 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Scan Table
MS-8
Scan Table MS-8
Key Features Travel range 205 mm (8") x 205 mm (8") Uni-directional repeatability down to 0.25 µm Maximum speed 60 mm/sec Load capacity up to 4 kg Integrated limit switches Optionally: linear scale Clear aperture 205 x 205 mm

Key Features

  • Travel range 205 mm (8") x 205 mm (8")
  • Uni-directional repeatability down to 0.25 µm
  • Maximum speed 60 mm/sec
  • Load capacity up to 4 kg
  • Integrated limit switches
  • Optionally: linear scale
  • Clear aperture 205 x 205 mm
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number MS-8
Product Name Scan Table
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Microscope XY Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Manual Stage
X-Travel 25 mm (0.9843 inch)
Y-Travel 25 mm (0.9843 inch)
View Details
PIHera XY Piezo Stage - P-620.2 – P-629.2 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 950 mm (37.4 inch)
Y-Travel 950 mm (37.4 inch)
View Details
XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
PIFOC® Objective Scanner with High Dynamics - P-725KHDS - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 400 µm (15.75 mil)
View Details