PI (Physik Instrumente) L.P. High-Load Precision Stage M-414

Description
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
Request a Quote Datasheet
Description
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Load Precision Stage - M-414 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Precision Stage
M-414
High-Load Precision Stage M-414
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
  • Travel Ranges from 25 to 300 mm
  • Cost-Effective Design
  • Modular System with 4 Series: M-403, M-404, M-413, M-414
  • Preloaded Leadscrews or Recirculating Ball Screws
  • Stress-Relieved Aluminum Base 80 and 120 mm Width
  • Minimum Incremental Motion to 0.1 Micron
  • Resolution to 0.017 Micron
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-414
Product Name High-Load Precision Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 0.1181 to 3.94 in/sec (0.1800 to 6 m/min)
Carriage Load 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details
LISA Linear Actuator & Stage - P-753 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.72E-4 to 0.0015 inch (0.0120 to 0.0380 mm)
Carriage Load 0.4496 to 2.25 lbs (0.2039 to 1.02 kg)
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details