PI (Physik Instrumente) L.P. LISA Linear Actuator & Stage P-753

Description
Unique Design: Both Piezo-Stage and Piezo Actuator Frictionless Precision Flexure Guiding System 0.05 nm Resolution Direct Metrology with Capacitive Sensors for Highest Precision Ultra-Fast Response, Very Compact PICMA® High-Performance Multilayer Piezo Drives ID-Chip for Auto Calibrate Function Vacuum Versions Available
Request a Quote
Description
Unique Design: Both Piezo-Stage and Piezo Actuator Frictionless Precision Flexure Guiding System 0.05 nm Resolution Direct Metrology with Capacitive Sensors for Highest Precision Ultra-Fast Response, Very Compact PICMA® High-Performance Multilayer Piezo Drives ID-Chip for Auto Calibrate Function Vacuum Versions Available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LISA linear actuator and positioning stage is a piezo-driven nanopositioning system with travel ranges of 15, 30, or 38 µm, designed for high-precision applications such as scanning microscopy and fiber positioning. It uses capacitive sensors for subnanometer resolution and direct position feedback, ensuring linearity error of typ. 0.03% and stiff, fast response due to PICMA® direct drive. The stage employs frictionless flexure guides and is constructed of steel, with an overall mass ranging from 160 to 260 g depending on model. It operates from -20 to 80 °C and accepts recommended controllers including E-625, E-709.1C1L, and E-754. Connector options are LEMO LVPZT or D-sub 7W2 (m), with a fixed 1.5 m cable length. All variants feature all-ceramic PICMA® actuators for extended lifetime and are free of lubrication and maintenance.

Datasheet Summary
Powered by GS/AI

The LISA linear actuator and positioning stage is a piezo-driven nanopositioning system with travel ranges of 15, 30, or 38 µm, designed for high-precision applications such as scanning microscopy and fiber positioning. It uses capacitive sensors for subnanometer resolution and direct position feedback, ensuring linearity error of typ. 0.03% and stiff, fast response due to PICMA® direct drive. The stage employs frictionless flexure guides and is constructed of steel, with an overall mass ranging from 160 to 260 g depending on model. It operates from -20 to 80 °C and accepts recommended controllers including E-625, E-709.1C1L, and E-754. Connector options are LEMO LVPZT or D-sub 7W2 (m), with a fixed 1.5 m cable length. All variants feature all-ceramic PICMA® actuators for extended lifetime and are free of lubrication and maintenance.

Suppliers

Company
Product
Description
Supplier Links
LISA Linear Actuator & Stage - P-753 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
LISA Linear Actuator & Stage
P-753
LISA Linear Actuator & Stage P-753
Unique Design: Both Piezo-Stage and Piezo Actuator Frictionless Precision Flexure Guiding System 0.05 nm Resolution Direct Metrology with Capacitive Sensors for Highest Precision Ultra-Fast Response, Very Compact PICMA® High-Performance Multilayer Piezo Drives ID-Chip for Auto Calibrate Function Vacuum Versions Available
  • Unique Design: Both Piezo-Stage and Piezo Actuator
  • Frictionless Precision Flexure Guiding System
  • 0.05 nm Resolution
  • Direct Metrology with Capacitive Sensors for Highest Precision
  • Ultra-Fast Response, Very Compact
  • PICMA® High-Performance Multilayer Piezo Drives
  • ID-Chip for Auto Calibrate Function
  • Vacuum Versions Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-753
Product Name LISA Linear Actuator & Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.72E-4 to 0.0015 inch (0.0120 to 0.0380 mm)
Carriage Load 0.4496 to 2.25 lbs (0.2039 to 1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Z / Tip / Tilt Stage - P-518 / P-528 / P-558 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0094 inch (0.0500 to 0.2400 mm)
Features Closed Loop Control
View Details
Translation Stage - VT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 11.81 inch (25 to 300 mm)
Carriage Load 8.99 to 11.24 lbs (4.08 to 5.1 kg)
View Details
Linear Stage - LS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details