PI (Physik Instrumente) L.P. PIglide AT1 Compact Linear Air Bearing Stage A-121

Description
The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds. The dovetail preloaded air bearing design in this model will support normal, vertical, and side-mounted orientation. Travel to 350mm Table Size 115mm x 115mm Low Profile 60 mm Height Load to 10kg Resolution to 1nm Velocity to 1m/s, Acceleration to 2g's Straightness/Flatnes s to 0.1µm / 25mm
Request a Quote Datasheet
Description
The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds. The dovetail preloaded air bearing design in this model will support normal, vertical, and side-mounted orientation. Travel to 350mm Table Size 115mm x 115mm Low Profile 60 mm Height Load to 10kg Resolution to 1nm Velocity to 1m/s, Acceleration to 2g's Straightness/Flatnes s to 0.1µm / 25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide AT1 Compact Linear Air Bearing Stage
A-121
PIglide AT1 Compact Linear Air Bearing Stage A-121
The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds. The dovetail preloaded air bearing design in this model will support normal, vertical, and side-mounted orientation. Travel to 350mm Table Size 115mm x 115mm Low Profile 60 mm Height Load to 10kg Resolution to 1nm Velocity to 1m/s, Acceleration to 2g's Straightness/Flatnes s to 0.1µm / 25mm

The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds. The dovetail preloaded air bearing design in this model will support normal, vertical, and side-mounted orientation.

  • Travel to 350mm
  • Table Size 115mm x 115mm
  • Low Profile 60 mm Height
  • Load to 10kg
  • Resolution to 1nm
  • Velocity to 1m/s, Acceleration to 2g's
  • Straightness/Flatness to 0.1µm / 25mm
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-121
Product Name PIglide AT1 Compact Linear Air Bearing Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
Carriage Load 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details