PI (Physik Instrumente) L.P. XYZ Stage for Ultrafast Laser Material Processing

Description
The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute encoders. The Z-stage provides 25mm high resolution vertical travel with 360° access. The individual stages are assembled and aligned, equipped with a custom cable management solution and delivered as an integrated XYZ motion system at our Hopkinton, MA facility. Factory optimized system configuration will be performed for each axis post-assembly with servo tuning optimization under application specific applied dummy load. Interferometer measurements will be performed to measure repeatability and accuracy with error mapping. Performances will be measured post-assembly on per-axis basis and documented in system metrology report. System Parameter Information including safety parameters will be saved to a high-performance, ACS-module based A-81x series motion controller ready for factory optimized operation on startup.
Request a Quote
Description
The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute encoders. The Z-stage provides 25mm high resolution vertical travel with 360° access. The individual stages are assembled and aligned, equipped with a custom cable management solution and delivered as an integrated XYZ motion system at our Hopkinton, MA facility. Factory optimized system configuration will be performed for each axis post-assembly with servo tuning optimization under application specific applied dummy load. Interferometer measurements will be performed to measure repeatability and accuracy with error mapping. Performances will be measured post-assembly on per-axis basis and documented in system metrology report. System Parameter Information including safety parameters will be saved to a high-performance, ACS-module based A-81x series motion controller ready for factory optimized operation on startup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XYZ Stage for Ultrafast Laser Material Processing
XYZ Stage for Ultrafast Laser Material Processing
The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute encoders. The Z-stage provides 25mm high resolution vertical travel with 360° access. The individual stages are assembled and aligned, equipped with a custom cable management solution and delivered as an integrated XYZ motion system at our Hopkinton, MA facility. Factory optimized system configuration will be performed for each axis post-assembly with servo tuning optimization under application specific applied dummy load. Interferometer measurements will be performed to measure repeatability and accuracy with error mapping. Performances will be measured post-assembly on per-axis basis and documented in system metrology report. System Parameter Information including safety parameters will be saved to a high-performance, ACS-module based A-81x series motion controller ready for factory optimized operation on startup.

The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute encoders. The Z-stage provides 25mm high resolution vertical travel with 360° access. The individual stages are assembled and aligned, equipped with a custom cable management solution and delivered as an integrated XYZ motion system at our Hopkinton, MA facility. Factory optimized system configuration will be performed for each axis post-assembly with servo tuning optimization under application specific applied dummy load. Interferometer measurements will be performed to measure repeatability and accuracy with error mapping. Performances will be measured post-assembly on per-axis basis and documented in system metrology report. System Parameter Information including safety parameters will be saved to a high-performance, ACS-module based A-81x series motion controller ready for factory optimized operation on startup.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Name XYZ Stage for Ultrafast Laser Material Processing
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
Z-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
View Details
PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.3 inch (13 to 33 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
View Details