PI (Physik Instrumente) L.P. Planar Scanner with Air Bearing A-322

Description
The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam mounts to the Y axis via a highly engineered flexural coupling that provides yaw-compliance without sacrificing system stiffness. The gantry axis is a dual air-bearing design that incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. Both incremental and absolute encoder options are available. The PIglide HS incorporates three high-accuracy linear encoders, one for the bridge axis and two for the gantry axis. The PIglide HS is coupled with industry-leading digital controls that offer superior servo update rates (up to 5 kHz), advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools. Travel 350mm (cross axis) x 500mm (lower axis); Other Sizes Available Flexural Coupling between Axes Dynamic Mapping Achieves Near "Laser" Performance Active Error Compensation Algorithms for Straightness and Yaw Error Motions Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm
Request a Quote Datasheet
Description
The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam mounts to the Y axis via a highly engineered flexural coupling that provides yaw-compliance without sacrificing system stiffness. The gantry axis is a dual air-bearing design that incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. Both incremental and absolute encoder options are available. The PIglide HS incorporates three high-accuracy linear encoders, one for the bridge axis and two for the gantry axis. The PIglide HS is coupled with industry-leading digital controls that offer superior servo update rates (up to 5 kHz), advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools. Travel 350mm (cross axis) x 500mm (lower axis); Other Sizes Available Flexural Coupling between Axes Dynamic Mapping Achieves Near "Laser" Performance Active Error Compensation Algorithms for Straightness and Yaw Error Motions Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Planar Scanner with Air Bearing
A-322
Planar Scanner with Air Bearing A-322
The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam mounts to the Y axis via a highly engineered flexural coupling that provides yaw-compliance without sacrificing system stiffness. The gantry axis is a dual air-bearing design that incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. Both incremental and absolute encoder options are available. The PIglide HS incorporates three high-accuracy linear encoders, one for the bridge axis and two for the gantry axis. The PIglide HS is coupled with industry-leading digital controls that offer superior servo update rates (up to 5 kHz), advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools. Travel 350mm (cross axis) x 500mm (lower axis); Other Sizes Available Flexural Coupling between Axes Dynamic Mapping Achieves Near "Laser" Performance Active Error Compensation Algorithms for Straightness and Yaw Error Motions Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm

The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection.
The cross-beam mounts to the Y axis via a highly engineered flexural coupling that provides yaw-compliance without sacrificing system stiffness. The gantry axis is a dual air-bearing design that incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. Both incremental and absolute encoder options are available. The PIglide HS incorporates three high-accuracy linear encoders, one for the bridge axis and two for the gantry axis.
The PIglide HS is coupled with industry-leading digital controls that offer superior servo update rates (up to 5 kHz), advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools.

  • Travel 350mm (cross axis) x 500mm (lower axis); Other Sizes Available
  • Flexural Coupling between Axes
  • Dynamic Mapping Achieves Near "Laser" Performance
  • Active Error Compensation Algorithms for Straightness and Yaw Error Motions
  • Load to 15kg
  • Velocity to 1m/s, Acceleration to 1g
  • Straightness/Flatness to 0.25µm
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-322
Product Name Planar Scanner with Air Bearing
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
Carriage Load 33.72 lbs (15.29 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stackable, Highly Compact, Universal Linear Stage - L-836 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 1.57 to 3.15 in/sec (2.4 to 4.8 m/min)
View Details
PIMars™ XYZ Piezo System - P-561 · P-562 · P-563 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
Y-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
View Details
High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details