PI (Physik Instrumente) L.P. Precision Micro-Translation Stage M-122

Description
The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity 25mm Travel Direct Measuring Linear Encoder Improves Accuracy & Repeatability 100nm Resolution Low Friction Ball Screw Drive for High Duty Cycles
Request a Quote
Description
The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity 25mm Travel Direct Measuring Linear Encoder Improves Accuracy & Repeatability 100nm Resolution Low Friction Ball Screw Drive for High Duty Cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Micro-Translation Stage - M-122 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Micro-Translation Stage
M-122
Precision Micro-Translation Stage M-122
The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity 25mm Travel Direct Measuring Linear Encoder Improves Accuracy & Repeatability 100nm Resolution Low Friction Ball Screw Drive for High Duty Cycles

The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision.

  • Direct Drive, 20mm/sec Max. Velocity
  • 25mm Travel
  • Direct Measuring Linear Encoder Improves Accuracy & Repeatability
  • 100nm Resolution
  • Low Friction Ball Screw Drive for High Duty Cycles
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-122
Product Name Precision Micro-Translation Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Carriage Load 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Spindle-Driven Linear Stage - MPL-W10 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.7874 to 9.84 in/sec (1.2 to 15 m/min)
View Details
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details