PI (Physik Instrumente) L.P. High Load Precision Motorized Planar XY Positioning Stage L-741

Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet
Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Precision Motorized Planar XY Positioning Stage - L-741 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High Load Precision Motorized Planar XY Positioning Stage
L-741
High Load Precision Motorized Planar XY Positioning Stage L-741
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research.

  • Travel Range 205x205mm (8"x8”)
  • Repeatability to 0.25µm
  • Velocity to 45mm/sec
  • Linear Encoder, 10nm Resolution
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-741
Product Name High Load Precision Motorized Planar XY Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
Rated Speed 3.94 in/sec (6 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Precision Motorized Planar XY Positioning Stage - L-731 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
NanoCube® XYZ Nanopositioning Piezo System - P-611.3S · P-611.3O - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Y-Axis Travel 0.0047 inch (0.1200 mm)
View Details
6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details