PI (Physik Instrumente) L.P. Precision Z Stage Suitable for Vacuum L-310 V6

Description
Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). Reference switch with direction sensing in the middle of the travel range. Integrated linear encoder, installed centrically. Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. Therefore, a bakeout temperature of up to 80 °C can be reached. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6 hPa.
Request a Quote Datasheet
Description
Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). Reference switch with direction sensing in the middle of the travel range. Integrated linear encoder, installed centrically. Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. Therefore, a bakeout temperature of up to 80 °C can be reached. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6 hPa.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Z Stage Suitable for Vacuum - L-310 V6 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Z Stage Suitable for Vacuum
L-310 V6
Precision Z Stage Suitable for Vacuum L-310 V6
Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). Reference switch with direction sensing in the middle of the travel range. Integrated linear encoder, installed centrically. Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. Therefore, a bakeout temperature of up to 80 °C can be reached. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6 hPa.

Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). Reference switch with direction sensing in the middle of the travel range. Integrated linear encoder, installed centrically. Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. Therefore, a bakeout temperature of up to 80 °C can be reached. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6 hPa.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-310 V6
Product Name Precision Z Stage Suitable for Vacuum
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 43.31 in/sec (66 m/min)
View Details
Compact Micro-Translation Stage - M-110 / M-111 / M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details