PI (Physik Instrumente) L.P. Linear Positioner N-565

Description
Ultraprecision: 2 nm minimum incremental motion and direct-measuring PIOne encoder with 0.5 nm resolution Long travel ranges: 13 mm, 26 mm or 52 mm Self-locking when switched off: Saves energy and reduces generation of heat Long lifetime and high reliability due to PiezoWalk® technology Compact design: 65 mm width, 20 mm height NEXACT® reference-class linear positioner Linear positioner with NEXACT® PiezoWalk® drives allow high-precision positioning in the nanometer range over long travel ranges. They are equipped with direct-measuring linear encoders and crossed roller bearings for the highest accuracy. Due to their compact and flat design, easy mechanical integration of the positioners is possible. Only low voltages are required for operation. PiezoWalk® technology: High resolution and low wear The PiezoWalk® technology combines the technological advantages of piezo actuators with those of piezo motors. PiezoWalk® stepping drives offer not only sub nanometer resolution, high forces, and high stiffness but, based on their drive principle, allow theoretically unlimited travel ranges. In contrast to other piezo-motorized drive principles, PiezoWalk® stepping drives are not subject to sliding friction effects. They are based on stiction contacts of several piezo actuators that step along a runner. For feed forward, the actuators are lifted physically from the runner, which causes hardly any wear and abrasion. Preloading the actuators against the runner ensures self-locking of the stepping drive. Therefore, the stepping drive holds the position at rest and mechanically stable when switched off (no servo jitter). Due to the self-locking at rest, no energy is consumed and no heat is generated. Direct position measuring with PIOne linear encoder The high-resolution PIOne encoder was developed by PI and, with corresponding processing of the measured value, allows a position resolution of much less than one nanometer. The optical and noncontact PIOne encoders are based on an interferometric measuring principle. They measure the actual position directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Due to the short signal period of 0.5 µm and the high quality of the signals, the linearity error of PIOne encoders is less than 1 %. PIOne encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents In the technological field of piezo stepping drives (NEXACT®, NEXLINE®), PI has the following patents and patent applications: DE10148267B4, EP1267478B1, EP2209202B1, EP2209203B1, US6800984B2, DE4408618B4 Fields of application Sample manipulation, sample positioning, optics or mechanical components with high precision and stability, precision mechanics in the semiconductor industry, micromanipulation, microscopy, automation, applications in confined spaces, applications in a vacuum or nonmagnetic environments.
Request a Quote Datasheet
Description
Ultraprecision: 2 nm minimum incremental motion and direct-measuring PIOne encoder with 0.5 nm resolution Long travel ranges: 13 mm, 26 mm or 52 mm Self-locking when switched off: Saves energy and reduces generation of heat Long lifetime and high reliability due to PiezoWalk® technology Compact design: 65 mm width, 20 mm height NEXACT® reference-class linear positioner Linear positioner with NEXACT® PiezoWalk® drives allow high-precision positioning in the nanometer range over long travel ranges. They are equipped with direct-measuring linear encoders and crossed roller bearings for the highest accuracy. Due to their compact and flat design, easy mechanical integration of the positioners is possible. Only low voltages are required for operation. PiezoWalk® technology: High resolution and low wear The PiezoWalk® technology combines the technological advantages of piezo actuators with those of piezo motors. PiezoWalk® stepping drives offer not only sub nanometer resolution, high forces, and high stiffness but, based on their drive principle, allow theoretically unlimited travel ranges. In contrast to other piezo-motorized drive principles, PiezoWalk® stepping drives are not subject to sliding friction effects. They are based on stiction contacts of several piezo actuators that step along a runner. For feed forward, the actuators are lifted physically from the runner, which causes hardly any wear and abrasion. Preloading the actuators against the runner ensures self-locking of the stepping drive. Therefore, the stepping drive holds the position at rest and mechanically stable when switched off (no servo jitter). Due to the self-locking at rest, no energy is consumed and no heat is generated. Direct position measuring with PIOne linear encoder The high-resolution PIOne encoder was developed by PI and, with corresponding processing of the measured value, allows a position resolution of much less than one nanometer. The optical and noncontact PIOne encoders are based on an interferometric measuring principle. They measure the actual position directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Due to the short signal period of 0.5 µm and the high quality of the signals, the linearity error of PIOne encoders is less than 1 %. PIOne encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents In the technological field of piezo stepping drives (NEXACT®, NEXLINE®), PI has the following patents and patent applications: DE10148267B4, EP1267478B1, EP2209202B1, EP2209203B1, US6800984B2, DE4408618B4 Fields of application Sample manipulation, sample positioning, optics or mechanical components with high precision and stability, precision mechanics in the semiconductor industry, micromanipulation, microscopy, automation, applications in confined spaces, applications in a vacuum or nonmagnetic environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Positioner - N-565 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Positioner
N-565
Linear Positioner N-565
Ultraprecision: 2 nm minimum incremental motion and direct-measuring PIOne encoder with 0.5 nm resolution Long travel ranges: 13 mm, 26 mm or 52 mm Self-locking when switched off: Saves energy and reduces generation of heat Long lifetime and high reliability due to PiezoWalk® technology Compact design: 65 mm width, 20 mm height NEXACT® reference-class linear positioner Linear positioner with NEXACT® PiezoWalk® drives allow high-precision positioning in the nanometer range over long travel ranges. They are equipped with direct-measuring linear encoders and crossed roller bearings for the highest accuracy. Due to their compact and flat design, easy mechanical integration of the positioners is possible. Only low voltages are required for operation. PiezoWalk® technology: High resolution and low wear The PiezoWalk® technology combines the technological advantages of piezo actuators with those of piezo motors. PiezoWalk® stepping drives offer not only sub nanometer resolution, high forces, and high stiffness but, based on their drive principle, allow theoretically unlimited travel ranges. In contrast to other piezo-motorized drive principles, PiezoWalk® stepping drives are not subject to sliding friction effects. They are based on stiction contacts of several piezo actuators that step along a runner. For feed forward, the actuators are lifted physically from the runner, which causes hardly any wear and abrasion. Preloading the actuators against the runner ensures self-locking of the stepping drive. Therefore, the stepping drive holds the position at rest and mechanically stable when switched off (no servo jitter). Due to the self-locking at rest, no energy is consumed and no heat is generated. Direct position measuring with PIOne linear encoder The high-resolution PIOne encoder was developed by PI and, with corresponding processing of the measured value, allows a position resolution of much less than one nanometer. The optical and noncontact PIOne encoders are based on an interferometric measuring principle. They measure the actual position directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Due to the short signal period of 0.5 µm and the high quality of the signals, the linearity error of PIOne encoders is less than 1 %. PIOne encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents In the technological field of piezo stepping drives (NEXACT®, NEXLINE®), PI has the following patents and patent applications: DE10148267B4, EP1267478B1, EP2209202B1, EP2209203B1, US6800984B2, DE4408618B4 Fields of application Sample manipulation, sample positioning, optics or mechanical components with high precision and stability, precision mechanics in the semiconductor industry, micromanipulation, microscopy, automation, applications in confined spaces, applications in a vacuum or nonmagnetic environments.
  • Ultraprecision: 2 nm minimum incremental motion and direct-measuring PIOne encoder with 0.5 nm resolution
  • Long travel ranges: 13 mm, 26 mm or 52 mm
  • Self-locking when switched off: Saves energy and reduces generation of heat
  • Long lifetime and high reliability due to PiezoWalk® technology
  • Compact design: 65 mm width, 20 mm height

NEXACT® reference-class linear positioner

Linear positioner with NEXACT® PiezoWalk® drives allow high-precision positioning in the nanometer range over long travel ranges. They are equipped with direct-measuring linear encoders and crossed roller bearings for the highest accuracy. Due to their compact and flat design, easy mechanical integration of the positioners is possible. Only low voltages are required for operation.

PiezoWalk® technology: High resolution and low wear

The PiezoWalk® technology combines the technological advantages of piezo actuators with those of piezo motors. PiezoWalk® stepping drives offer not only sub nanometer resolution, high forces, and high stiffness but, based on their drive principle, allow theoretically unlimited travel ranges. In contrast to other piezo-motorized drive principles, PiezoWalk® stepping drives are not subject to sliding friction effects. They are based on stiction contacts of several piezo actuators that step along a runner. For feed forward, the actuators are lifted physically from the runner, which causes hardly any wear and abrasion. Preloading the actuators against the runner ensures self-locking of the stepping drive. Therefore, the stepping drive holds the position at rest and mechanically stable when switched off (no servo jitter). Due to the self-locking at rest, no energy is consumed and no heat is generated.

Direct position measuring with PIOne linear encoder

The high-resolution PIOne encoder was developed by PI and, with corresponding processing of the measured value, allows a position resolution of much less than one nanometer. The optical and noncontact PIOne encoders are based on an interferometric measuring principle. They measure the actual position directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Due to the short signal period of 0.5 µm and the high quality of the signals, the linearity error of PIOne encoders is less than 1 %. PIOne encoders support direction sensing when evaluating a reference signal.

Crossed roller bearings

With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping.

Valid patents

In the technological field of piezo stepping drives (NEXACT®, NEXLINE®), PI has the following patents and patent applications:
DE10148267B4, EP1267478B1, EP2209202B1, EP2209203B1, US6800984B2, DE4408618B4

Fields of application

Sample manipulation, sample positioning, optics or mechanical components with high precision and stability, precision mechanics in the semiconductor industry, micromanipulation, microscopy, automation, applications in confined spaces, applications in a vacuum or nonmagnetic environments.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number N-565
Product Name Linear Positioner
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Precision Stage - M-414 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 0.1181 to 3.94 in/sec (0.1800 to 6 m/min)
View Details
Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
View Details
Linear Motor Stage - LMS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.01 to 40 inch (305 to 1016 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
Low-Profile XY Stage with Ultrasonic Linear Motors - U-751 / M-686 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details