PI (Physik Instrumente) L.P. Linear Stage LS-180

Description
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet
Description
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - LS-180 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Stage
LS-180
Linear Stage LS-180
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
  • Motorized Positioning Range: 155 to 508 millimeters
  • Maximum Load: 100 kg
  • Maximum Velocity: 200 mm/second
  • Maximum Positioning Resolution: 0.05 micrometers
  • Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional
  • Linear Position Feedback Encoder: Optional
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number LS-180
Product Name Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
Carriage Load 112 to 225 lbs (50.98 to 102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details