PI (Physik Instrumente) L.P.
Piezo Nanopositioning System
P-750
Description
10 kg Load Capacity
1 Nanometer Lateral Guiding Precision
Resolution <1 Nanometer
PICMA® High-Performance Multilayer Piezo Drives
Fast Response
75 Micron Travel Range
Direct Metrology with Capacitive Sensors for Highest Precision
Frictionless Precision Flexure Guiding System
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Description
10 kg Load Capacity
1 Nanometer Lateral Guiding Precision
Resolution <1 Nanometer
PICMA® High-Performance Multilayer Piezo Drives
Fast Response
75 Micron Travel Range
Direct Metrology with Capacitive Sensors for Highest Precision
Frictionless Precision Flexure Guiding System
Request a Quote
Email Supplier
Suppliers
Piezo Nanopositioning System
P-750
10 kg Load Capacity
1 Nanometer Lateral Guiding Precision
Resolution <1 Nanometer
PICMA® High-Performance Multilayer Piezo Drives
Fast Response
75 Micron Travel Range
Direct Metrology with Capacitive Sensors for Highest Precision
Frictionless Precision Flexure Guiding System
- 10 kg Load Capacity
- 1 Nanometer Lateral Guiding Precision
- Resolution <1 Nanometer
- PICMA® High-Performance Multilayer Piezo Drives
- Fast Response
- 75 Micron Travel Range
- Direct Metrology with Capacitive Sensors for Highest Precision
- Frictionless Precision Flexure Guiding System
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
P-750 |
|
Product Name
|
Piezo Nanopositioning System |
|
Axis Configuration
|
X Axis Only
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed
0.3937 in/sec (0.6000 m/min)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.5118 to 2.05 inch (13 to 52 mm)
Rated Speed
0.3937 in/sec (0.6000 m/min)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
6.1 to 20 inch (155 to 508 mm)
Rated Speed
2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X-Y Axes
Stroke or X-Axis Travel
8.07 inch (205 mm)
Rated Speed
7.87 in/sec (12 m/min)
View Details