PI (Physik Instrumente) L.P. High-Load Linear Stage L-812

Description
Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding brake allows use as Z axis. The ball screw can be relubricated from the outside without disassembling to ensure high reliability and long lifetimes. Pioneering design The recirculating ball bearing guides of the L-812 series are designed for high load capacity and dynamics. The high resolution of the motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Stepper motor Powerful and low-vibration 2-phase stepper motors allow for accurate positioning even without position control. Application fields Electronics production: Micro assembly. Sensor / camera placement. Laser materials processing: Laser micromachining. Industrial inkjet printing. Matrix plate and printed circuit board production. Test & inspection. Manufacturing of medical equipment: Hermetic welding. Robotic systems for gene laboratories.
Request a Quote
Description
Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding brake allows use as Z axis. The ball screw can be relubricated from the outside without disassembling to ensure high reliability and long lifetimes. Pioneering design The recirculating ball bearing guides of the L-812 series are designed for high load capacity and dynamics. The high resolution of the motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Stepper motor Powerful and low-vibration 2-phase stepper motors allow for accurate positioning even without position control. Application fields Electronics production: Micro assembly. Sensor / camera placement. Laser materials processing: Laser micromachining. Industrial inkjet printing. Matrix plate and printed circuit board production. Test & inspection. Manufacturing of medical equipment: Hermetic welding. Robotic systems for gene laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Load Linear Stage - L-812 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Linear Stage
L-812
High-Load Linear Stage L-812
Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding brake allows use as Z axis. The ball screw can be relubricated from the outside without disassembling to ensure high reliability and long lifetimes. Pioneering design The recirculating ball bearing guides of the L-812 series are designed for high load capacity and dynamics. The high resolution of the motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Stepper motor Powerful and low-vibration 2-phase stepper motors allow for accurate positioning even without position control. Application fields Electronics production: Micro assembly. Sensor / camera placement. Laser materials processing: Laser micromachining. Industrial inkjet printing. Matrix plate and printed circuit board production. Test & inspection. Manufacturing of medical equipment: Hermetic welding. Robotic systems for gene laboratories.

Powerful linear stage for use in demanding industrial applications

Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding brake allows use as Z axis. The ball screw can be relubricated from the outside without disassembling to ensure high reliability and long lifetimes.

Pioneering design

The recirculating ball bearing guides of the L-812 series are designed for high load capacity and dynamics. The high resolution of the motors allows improved tracking performance, smaller tracking errors, and improved settling times.

Options

  • Stepper or synchronous servo motor
  • Holding brake
  • Rotary encoder, incremental or absolute-measuring
  • Folded drivetrain for reducing the overall length

Synchronous servo motor

These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications.

Stepper motor

Powerful and low-vibration 2-phase stepper motors allow for accurate positioning even without position control.

Application fields

Electronics production: Micro assembly. Sensor / camera placement.

Laser materials processing: Laser micromachining.

Industrial inkjet printing. Matrix plate and printed circuit board production.

Test & inspection.

Manufacturing of medical equipment: Hermetic welding. Robotic systems for gene laboratories.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-812
Product Name High-Load Linear Stage
Stroke or X-Axis Travel 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Compact Linear Stage - L-505 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.02 inch (13 to 26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
PIglide LC Linear Air Bearing Stage - A-110 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details