PI (Physik Instrumente) L.P. Linear Stage LS-180 Series

Description
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet
Description
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Stage
LS-180 Series
Linear Stage LS-180 Series
Motorized Positioning Range: 155 to 508 millimeters Maximum Load: 100 kg Maximum Velocity: 200 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional Linear Position Feedback Encoder: Optional
  • Motorized Positioning Range: 155 to 508 millimeters
  • Maximum Load: 100 kg
  • Maximum Velocity: 200 mm/second
  • Maximum Positioning Resolution: 0.05 micrometers
  • Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional
  • Linear Position Feedback Encoder: Optional
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number LS-180 Series
Product Name Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
Carriage Load 44.96 to 225 lbs (20.39 to 102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

XY Piezo Scanner - P-713 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
View Details
Precision Z Stage - L-310 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.02 inch (26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Open-Frame Microscope Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 25 inch (635 mm)
View Details