PI (Physik Instrumente) L.P. XY Piezo Scanner P-713

Description
Ideal for Interlacing, CCD Resolution Enhancement Compact Size of only 45 x 45 x 6 mm Clear Aperture Low Cost - Efficient Design 15 x 15 Micron Travel Range Parallel - Kinematics Design for Higher Dynamics
Request a Quote Datasheet
Description
Ideal for Interlacing, CCD Resolution Enhancement Compact Size of only 45 x 45 x 6 mm Clear Aperture Low Cost - Efficient Design 15 x 15 Micron Travel Range Parallel - Kinematics Design for Higher Dynamics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Piezo Scanner - P-713 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Piezo Scanner
P-713
XY Piezo Scanner P-713
Ideal for Interlacing, CCD Resolution Enhancement Compact Size of only 45 x 45 x 6 mm Clear Aperture Low Cost - Efficient Design 15 x 15 Micron Travel Range Parallel - Kinematics Design for Higher Dynamics
  • Ideal for Interlacing, CCD Resolution Enhancement
  • Compact Size of only 45 x 45 x 6 mm
  • Clear Aperture
  • Low Cost - Efficient Design
  • 15 x 15 Micron Travel Range
  • Parallel - Kinematics Design for Higher Dynamics
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-713
Product Name XY Piezo Scanner
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details
PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details
PI Nano® XY & XYZ Piezo Stage for Microscopy with Controller - P-545 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details