PI (Physik Instrumente) L.P. Precision Z Stage L-310

Description
The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted directly to the L-511 linear stage and L-611 rotary stage series. Stepper and Servo Motor Options Motorized Elevation Range: 26 millimeters Maximum Load: 55 N Maximum Velocity: 15 mm/second Maximum Positioning Resolution: 0.05 µm Position Reproducibility: 0.1 µm unidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet
Description
The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted directly to the L-511 linear stage and L-611 rotary stage series. Stepper and Servo Motor Options Motorized Elevation Range: 26 millimeters Maximum Load: 55 N Maximum Velocity: 15 mm/second Maximum Positioning Resolution: 0.05 µm Position Reproducibility: 0.1 µm unidirectional Linear Position Feedback Encoder: Optional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Z Stage - L-310 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Z Stage
L-310
Precision Z Stage L-310
The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted directly to the L-511 linear stage and L-611 rotary stage series. Stepper and Servo Motor Options Motorized Elevation Range: 26 millimeters Maximum Load: 55 N Maximum Velocity: 15 mm/second Maximum Positioning Resolution: 0.05 µm Position Reproducibility: 0.1 µm unidirectional Linear Position Feedback Encoder: Optional

The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted directly to the L-511 linear stage and L-611 rotary stage series.

  • Stepper and Servo Motor Options
  • Motorized Elevation Range: 26 millimeters
  • Maximum Load: 55 N
  • Maximum Velocity: 15 mm/second
  • Maximum Positioning Resolution: 0.05 µm
  • Position Reproducibility: 0.1 µm unidirectional
  • Linear Position Feedback Encoder: Optional
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-310
Product Name Precision Z Stage
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details