PI (Physik Instrumente) L.P. Open-Frame Microscope Stage M-545

Description
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
Request a Quote Datasheet
Description
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Frame Microscope Stage - M-545 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Open-Frame Microscope Stage
M-545
Open-Frame Microscope Stage M-545
Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior Field of Application For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request
  • Stable platform for P-545 PInano® piezo Nano positioning systems
  • Low profile for easy integration: 30 mm
  • Travel range 25 mm × 25 mm
  • Micrometer screws, motor upgrade available
  • For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus

Standard-Class, Manual XY Microscope Stage

Coarse adjustment for P-545 piezo Nano positioning systems. Stiff design enables optimal scanning and settling behavior

Field of Application

For inverted microscopes made by Nikon (TI), Zeiss (Axio Observer), Leica (DMI), and Olympus (IX2). Versions for other microscopes are available on request

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-545
Product Name Open-Frame Microscope Stage
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 25 inch (635 mm)
Rated Speed 0.0591 in/sec (0.0900 m/min)
Carriage Load 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Z Stage Suitable for Vacuum - L-310 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.02 inch (26 mm)
Rated Speed 0.2953 in/sec (0.4500 m/min)
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
High Precision Nanopositioning Stage - P-752 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.91E-4 to 0.0014 inch (0.0150 to 0.0350 mm)
Carriage Load 6.74 lbs (3.06 kg)
View Details