PI (Physik Instrumente) L.P. Linear Motor Stage LMS-180

Description
Motorized Positioning Range: 155 to 508 millimeters Direct Drive for High Speed Maximum Load: 25 kg Maximum Velocity: 500 mm/second Maximum Positioning Resolution: 0.015 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional Linear Position Feedback Encoder: Included
Request a Quote Datasheet
Description
Motorized Positioning Range: 155 to 508 millimeters Direct Drive for High Speed Maximum Load: 25 kg Maximum Velocity: 500 mm/second Maximum Positioning Resolution: 0.015 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional Linear Position Feedback Encoder: Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Stage - LMS-180 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Motor Stage
LMS-180
Linear Motor Stage LMS-180
Motorized Positioning Range: 155 to 508 millimeters Direct Drive for High Speed Maximum Load: 25 kg Maximum Velocity: 500 mm/second Maximum Positioning Resolution: 0.015 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional Linear Position Feedback Encoder: Included
  • Motorized Positioning Range: 155 to 508 millimeters
  • Direct Drive for High Speed
  • Maximum Load: 25 kg
  • Maximum Velocity: 500 mm/second
  • Maximum Positioning Resolution: 0.015 micrometers
  • Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional
  • Linear Position Feedback Encoder: Included
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number LMS-180
Product Name Linear Motor Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 inch (155 mm)
Rated Speed 19.69 in/sec (30 m/min)
Carriage Load 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Spindle-Driven Linear Stage - MPL-W10 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.7874 to 9.84 in/sec (1.2 to 15 m/min)
View Details
PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details
Large Format Gantry System with Linear Motors - A-352 - PI (Physik Instrumente) L.P.
Specs
Orientation Gantry
Device Type Ball Slide
Motor Type DC; Linear Motor
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details