PI (Physik Instrumente) L.P. Ultra-Precision Direct Drive Linear Nanopositioning Stage V-572

Description
The V-572 nano positioning linear stages are designed for high accuracy and repeatability, long life, and ease of integration with other PI stages and ACS-based controllers. The V-572 stages offer superior linear trajectory performance compared to similarly-sized linear translation stages. With a powerful, non-cogging direct drive motor, the V-572 family of linear stages performs well in production environments. The absolute encoder models provide not only 1 nm resolution, but also the safest and most efficient start, not requiring initialization or homing. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life of the stage.V-572 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics.
Request a Quote
Description
The V-572 nano positioning linear stages are designed for high accuracy and repeatability, long life, and ease of integration with other PI stages and ACS-based controllers. The V-572 stages offer superior linear trajectory performance compared to similarly-sized linear translation stages. With a powerful, non-cogging direct drive motor, the V-572 family of linear stages performs well in production environments. The absolute encoder models provide not only 1 nm resolution, but also the safest and most efficient start, not requiring initialization or homing. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life of the stage.V-572 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Ultra-Precision Direct Drive Linear Nanopositioning Stage
V-572
Ultra-Precision Direct Drive Linear Nanopositioning Stage V-572
The V-572 nano positioning linear stages are designed for high accuracy and repeatability, long life, and ease of integration with other PI stages and ACS-based controllers. The V-572 stages offer superior linear trajectory performance compared to similarly-sized linear translation stages. With a powerful, non-cogging direct drive motor, the V-572 family of linear stages performs well in production environments. The absolute encoder models provide not only 1 nm resolution, but also the safest and most efficient start, not requiring initialization or homing. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life of the stage.V-572 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics.

The V-572 nano positioning linear stages are designed for high accuracy and repeatability, long life, and ease of integration with other PI stages and ACS-based controllers. The V-572 stages offer superior linear trajectory performance compared to similarly-sized linear translation stages. With a powerful, non-cogging direct drive motor, the V-572 family of linear stages performs well in production environments. The absolute encoder models provide not only 1 nm resolution, but also the safest and most efficient start, not requiring initialization or homing. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life of the stage.V-572 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-572
Product Name Ultra-Precision Direct Drive Linear Nanopositioning Stage
Axis Configuration X Axis Only; X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 2.36 to 6.3 inch (60 to 160 mm)
Rated Speed 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Nanopositioning System - P-750 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0039 to 0.0047 inch (0.1000 to 0.1200 mm)
Carriage Load 22.48 lbs (10.2 kg)
View Details
Compact Micro-Translation Stage - M-110 / M-111 / M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details