PI (Physik Instrumente) L.P. High Load Precision Motorized Planar XY Positioning Stage L-731

Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet
Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Precision Motorized Planar XY Positioning Stage - L-731 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High Load Precision Motorized Planar XY Positioning Stage
L-731
High Load Precision Motorized Planar XY Positioning Stage L-731
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research.

  • Travel Range 205x205mm (8"x8”)
  • Repeatability to 0.25µm
  • Velocity to 45mm/sec
  • Linear Encoder, 10nm Resolution
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-731
Product Name High Load Precision Motorized Planar XY Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
Rated Speed 3.94 in/sec (6 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Extended Travel Linear Air Bearing Slide -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 64 inch (1626 mm)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
View Details
Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
View Details
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 43.31 in/sec (66 m/min)
View Details
Linear Stage Suitable for Vacuum - VT-80 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details