PI (Physik Instrumente) L.P. High Load Precision Motorized Planar XY Positioning Stage L-738

Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet
Description
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High Load Precision Motorized Planar XY Positioning Stage
L-738
High Load Precision Motorized Planar XY Positioning Stage L-738
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm (8"x8”) Repeatability to 0.25µm Velocity to 45mm/sec Linear Encoder, 10nm Resolution

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders measure the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research.

  • Travel Range 205x205mm (8"x8”)
  • Repeatability to 0.25µm
  • Velocity to 45mm/sec
  • Linear Encoder, 10nm Resolution
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-738
Product Name High Load Precision Motorized Planar XY Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
Rated Speed 3.94 in/sec (6 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
View Details
XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
View Details
Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
Stackable, Highly Compact, Universal Linear Stage - L-836 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 1.57 to 3.15 in/sec (2.4 to 4.8 m/min)
View Details