PI (Physik Instrumente) L.P. Precision Linear Stage Suitable for Vacuum L-509 V6 • V7 • V9

Description
High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the travel range. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated aluminum, the drive screw and guides are made of stainless steel. With this, the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa
Request a Quote
Description
High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the travel range. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated aluminum, the drive screw and guides are made of stainless steel. With this, the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Stage Suitable for Vacuum - L-509 V6 • V7 • V9 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Linear Stage Suitable for Vacuum
L-509 V6 • V7 • V9
Precision Linear Stage Suitable for Vacuum L-509 V6 • V7 • V9
High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the travel range. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated aluminum, the drive screw and guides are made of stainless steel. With this, the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa

High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the travel range. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated aluminum, the drive screw and guides are made of stainless steel. With this, the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-509 V6 • V7 • V9
Product Name Precision Linear Stage Suitable for Vacuum
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.0591 to 0.3937 in/sec (0.0900 to 0.6000 m/min)
Carriage Load 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PI Nano® XY & XYZ Piezo Stage for Microscopy with Controller - P-545 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details
Compact Linear Stage - L-505 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.02 inch (13 to 26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details
PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Device Type Multi-Axis Configuration (optional feature)
View Details