PI (Physik Instrumente) L.P. High-Precision XY Stage V-738

Description
Clear Aperture, High Travel Accuracy and Stability, Linear Motors Travel range 102 mm × 102 mm (4") Large aperture, 150 mm × 150 mm Unidirectional repeatability to 0.1 µm Velocity to 500 mm/s 3-phase linear motor High-resolution incremental linear encoder Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Microscopy.
Request a Quote Datasheet
Description
Clear Aperture, High Travel Accuracy and Stability, Linear Motors Travel range 102 mm × 102 mm (4") Large aperture, 150 mm × 150 mm Unidirectional repeatability to 0.1 µm Velocity to 500 mm/s 3-phase linear motor High-resolution incremental linear encoder Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Microscopy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision XY Stage - V-738 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Precision XY Stage
V-738
High-Precision XY Stage V-738
Clear Aperture, High Travel Accuracy and Stability, Linear Motors Travel range 102 mm × 102 mm (4") Large aperture, 150 mm × 150 mm Unidirectional repeatability to 0.1 µm Velocity to 500 mm/s 3-phase linear motor High-resolution incremental linear encoder Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Microscopy.

Clear Aperture, High Travel Accuracy and Stability, Linear Motors

  • Travel range 102 mm × 102 mm (4")
  • Large aperture, 150 mm × 150 mm
  • Unidirectional repeatability to 0.1 µm
  • Velocity to 500 mm/s
  • 3-phase linear motor
  • High-resolution incremental linear encoder

Application fields

Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Microscopy.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-738
Product Name High-Precision XY Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Rated Speed 19.69 to 11.81 in/sec (30 to 18 m/min)
Carriage Load 22.48 lbs (10.2 kg)
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.3 inch (13 to 33 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
View Details
XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
View Details
XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details