PI (Physik Instrumente) L.P. PIMag® Precision Linear Stage V-551

Description
Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is particularly suitable for scanning applications with constant velocity. The anti-creep system reliably prevents cage creep. The guides have high load capacity and high precision under all operating conditions. PIMag® magnetic direct drive The stage has an ironless magnetic direct drive, which makes high velocities and acceleration possible. Due to the friction-free drive and the sine-commutated control by a motion controller from PI, high position resolution is achieved. The push and pull force is freely adjustable. Direct-measuring absolute encoder The absolute encoder supplies explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Position measuring takes place directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Fields of application Industry and research. Automation, measuring technology, photonics and precision scanning in semiconductor or flat panel display manufacturing
Request a Quote Datasheet
Description
Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is particularly suitable for scanning applications with constant velocity. The anti-creep system reliably prevents cage creep. The guides have high load capacity and high precision under all operating conditions. PIMag® magnetic direct drive The stage has an ironless magnetic direct drive, which makes high velocities and acceleration possible. Due to the friction-free drive and the sine-commutated control by a motion controller from PI, high position resolution is achieved. The push and pull force is freely adjustable. Direct-measuring absolute encoder The absolute encoder supplies explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Position measuring takes place directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Fields of application Industry and research. Automation, measuring technology, photonics and precision scanning in semiconductor or flat panel display manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIMag® Precision Linear Stage - V-551 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIMag® Precision Linear Stage
V-551
PIMag® Precision Linear Stage V-551
Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is particularly suitable for scanning applications with constant velocity. The anti-creep system reliably prevents cage creep. The guides have high load capacity and high precision under all operating conditions. PIMag® magnetic direct drive The stage has an ironless magnetic direct drive, which makes high velocities and acceleration possible. Due to the friction-free drive and the sine-commutated control by a motion controller from PI, high position resolution is achieved. The push and pull force is freely adjustable. Direct-measuring absolute encoder The absolute encoder supplies explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Position measuring takes place directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Fields of application Industry and research. Automation, measuring technology, photonics and precision scanning in semiconductor or flat panel display manufacturing
  • Travel ranges to 230 mm
  • Velocity up to 0.5 m/s
  • Absolute encoder with 1 nm resolution
  • Excellent guiding accuracy
  • Compact design with 160 mm width

Reference-class linear stage

Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is particularly suitable for scanning applications with constant velocity. The anti-creep system reliably prevents cage creep. The guides have high load capacity and high precision under all operating conditions.

PIMag® magnetic direct drive

The stage has an ironless magnetic direct drive, which makes high velocities and acceleration possible. Due to the friction-free drive and the sine-commutated control by a motion controller from PI, high position resolution is achieved. The push and pull force is freely adjustable.

Direct-measuring absolute encoder

The absolute encoder supplies explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Position measuring takes place directly at the motion platform with the highest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring.

Fields of application

Industry and research. Automation, measuring technology, photonics and precision scanning in semiconductor or flat panel display manufacturing

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-551
Product Name PIMag® Precision Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 19.69 in/sec (30 m/min)
Carriage Load 11.24 to 33.72 lbs (5.1 to 15.29 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micro-Translation Stage - M-122 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details
Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
View Details
Linear Stage Suitable for Vacuum - VT-80 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
View Details