PI (Physik Instrumente) L.P. XY Positioning Stage U-751

Description
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Fields of application Research and industry. For microscopy, biotechnology, laboratory automation. Special versions for standard light microscopes available on request. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep. Compact design: Only 32 mm in height, no lead screw ducts or flanged motors Direct-measuring linear encoder with 100 nm resolution Self-locking, no heat generation at rest, no servo jitter Clear aperture 78 mm × 78 mm (at maximum displacement 65 mm × 65 mm) Noncontact limit and reference point switches
Request a Quote Datasheet
Description
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Fields of application Research and industry. For microscopy, biotechnology, laboratory automation. Special versions for standard light microscopes available on request. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep. Compact design: Only 32 mm in height, no lead screw ducts or flanged motors Direct-measuring linear encoder with 100 nm resolution Self-locking, no heat generation at rest, no servo jitter Clear aperture 78 mm × 78 mm (at maximum displacement 65 mm × 65 mm) Noncontact limit and reference point switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Positioning Stage
U-751
XY Positioning Stage U-751
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Fields of application Research and industry. For microscopy, biotechnology, laboratory automation. Special versions for standard light microscopes available on request. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep. Compact design: Only 32 mm in height, no lead screw ducts or flanged motors Direct-measuring linear encoder with 100 nm resolution Self-locking, no heat generation at rest, no servo jitter Clear aperture 78 mm × 78 mm (at maximum displacement 65 mm × 65 mm) Noncontact limit and reference point switches

Precision-class XY stage

PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized.

Highly accurate position measuring with incremental encoder

Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement.

Fields of application

Research and industry. For microscopy, biotechnology, laboratory automation. Special versions for standard light microscopes available on request.

PILine® ultrasonic piezo motors

An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off.

Crossed roller guide

With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep.

  • Compact design: Only 32 mm in height, no lead screw ducts or flanged motors
  • Direct-measuring linear encoder with 100 nm resolution
  • Self-locking, no heat generation at rest, no servo jitter
  • Clear aperture 78 mm × 78 mm (at maximum displacement 65 mm × 65 mm)
  • Noncontact limit and reference point switches
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number U-751
Product Name XY Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
Rated Speed 3.94 in/sec (6 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details
Translation Stage - VT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 11.81 inch (25 to 300 mm)
Carriage Load 8.99 to 11.24 lbs (4.08 to 5.1 kg)
View Details
Linear Motor Stage - V-574 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details