PI (Physik Instrumente) L.P. 6-Axis Positioner with Controller H-820

Description
Six degrees of freedom, travel ranges to 100 mm / 60° Load capacity to 20 kg Velocity under full load to 20 mm/s Repeatability up to ±1 µm MTBF 20,000 h Standard-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction Direct drive with brushless DC motors (BLDC) Indirect measuring principle Rotary encoder on motor shaft Powerful digital controller, open software architecture User-defined, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro programming. Open source LabVIEW driver set. Work space simulation software. Optional interface for PLC control Fields of application Industry and research. For life science, biotechnology, automation, micromachining
Request a Quote Datasheet
Description
Six degrees of freedom, travel ranges to 100 mm / 60° Load capacity to 20 kg Velocity under full load to 20 mm/s Repeatability up to ±1 µm MTBF 20,000 h Standard-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction Direct drive with brushless DC motors (BLDC) Indirect measuring principle Rotary encoder on motor shaft Powerful digital controller, open software architecture User-defined, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro programming. Open source LabVIEW driver set. Work space simulation software. Optional interface for PLC control Fields of application Industry and research. For life science, biotechnology, automation, micromachining
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
6-Axis Positioner with Controller
H-820
6-Axis Positioner with Controller H-820
Six degrees of freedom, travel ranges to 100 mm / 60° Load capacity to 20 kg Velocity under full load to 20 mm/s Repeatability up to ±1 µm MTBF 20,000 h Standard-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction Direct drive with brushless DC motors (BLDC) Indirect measuring principle Rotary encoder on motor shaft Powerful digital controller, open software architecture User-defined, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro programming. Open source LabVIEW driver set. Work space simulation software. Optional interface for PLC control Fields of application Industry and research. For life science, biotechnology, automation, micromachining
  • Six degrees of freedom, travel ranges to 100 mm / 60°
  • Load capacity to 20 kg
  • Velocity under full load to 20 mm/s
  • Repeatability up to ±1 µm
  • MTBF 20,000 h

Standard-class 6-axis positioning system

Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction

Direct drive with brushless DC motors (BLDC) Indirect measuring principle

Rotary encoder on motor shaft

Powerful digital controller, open software architecture

User-defined, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro programming. Open source LabVIEW driver set. Work space simulation software. Optional interface for PLC control

Fields of application

Industry and research. For life science, biotechnology, automation, micromachining

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number H-820
Product Name 6-Axis Positioner with Controller
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
# of Axes 6 #
Load Capacity 20 kg (44.1 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
View Details
6-Axis Motion Hexapod Mini Robot - H-811.S2 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems
View Details